EN
  • EN
  • DE

NCP1632DR2G

Part No NCP1632DR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CRM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PFC IC Critical Conduction (CRM) - 16-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name NCP1632
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP1632DR2GOSTR, NCP1632DR2GOSCT, NCP1632DR2G-ND, NCP1632DR2GOSDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886934-NCP1632DR2G
Ultra Librarian 3D Model Ultra Librarian NCP1632DR2G CAD Model

Description

ON Semiconductor NCP1632DR2G Power Factor Correction Controller

The NCP1632DR2G is a high-performance Power Factor Correction (PFC) controller designed by ON Semiconductor. This integrated circuit is tailored for use in boost pre-converters operating in Continuous Conduction Mode (CCM). It is an ideal choice for applications that require efficient power factor correction, such as AC-DC adapters, flat TVs, lighting systems, and medium-power offline power supplies.

With its advanced features, the NCP1632DR2G helps in reducing harmonic distortion in the electrical system, thereby improving the power factor close to unity. This not only ensures compliance with international power quality standards like EN61000-3-2 but also enhances the overall efficiency of the power supply.

Key Features

  • High-Efficiency Operation: The NCP1632DR2G is designed to minimize power losses during operation, which results in increased efficiency of the power supply system.
  • Current-Mode Control: The controller operates using current-mode control which provides excellent transient response and simplified loop compensation.
  • Adjustable Output Overvoltage Protection: It includes a protection feature that guards the system against overvoltage conditions, ensuring the longevity and reliability of the application.
  • Frequency Foldback: To enhance system performance under light-load conditions, the NCP1632DR2G incorporates frequency foldback, which also contributes to reduced acoustic noise and lower standby power consumption.
  • Brown-Out Protection: The integrated brown-out protection ensures stable operation during periods of low input voltage, protecting the system from potential damage.
  • PIN-to-PIN Compatible: Its compatibility with other industry-standard PFC controllers allows for easy design upgrades and system integration.
  • Green Device: The NCP1632DR2G is a lead-free and RoHS compliant device, making it an environmentally friendly option for power management solutions.

Offered in a compact SOIC-8 package, the NCP1632DR2G is designed for a straightforward PCB layout and is easy to implement in a variety of power management applications. With its robust design and advanced features, the NCP1632DR2G by ON Semiconductor is a smart choice for engineers looking to improve power efficiency and performance in their electronic products.

You May Also Be Interested in

ON Semiconductor
Enhanced, High-Efficiency Power Factor Controller | IC POWER FACTOR CTLR 6TSOP
Lowest to $0.6584
Infineon Technologies
IC PFC CONTROLLER 8DIP
Lowest to $1.3813
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.3985
Infineon Technologies
Quasi-Resonant PWM Controller
Lowest to $1.3713
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Infineon Technologies
Power Factor Correction Controller 0.45mA 50kHz to 315kHz Automotive 8-Pin DSO T/R / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.7581
Infineon Technologies
Standalone Power Factor Correction (PFC) Controller in Continuous Conduction Mode (CCM)
Lowest to $1.0095
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.8856
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2512 $50.0480
100+ $1.0266 $102.6600
155+ $0.9945 $154.1475
210+ $0.9624 $202.1040
270+ $0.9304 $251.2080
360+ $0.8341 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess