EN
  • EN
  • DE
  • IT

NCP163AMX280TBG

Part No NCP163AMX280TBG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 250MA 4XDFN  /  Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.8V
Voltage Dropout (Max) 0.16V @ 250mA
Current - Output 250mA
Current - Quiescent (Iq) 20 µA
PSRR 91dB ~ 60dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 4-XDFN Exposed Pad
Supplier Device Package 4-XDFN (1x1)
Base Product Number NCP163
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ,488-NCP163AMX280TBGTR,2156-NCP163AMX280TBG-OS,488-NCP163AMX280TBGCT,NCP163AMX280TBG-ND,488-NCP163AMX280TBGDKR,ONSONSNCP163AMX280TBG
Standard Package 3,000
Win Source Part Number 959648-NCP163AMX280TBG
Ultra Librarian 3D Model Ultra Librarian NCP163AMX280TBG CAD Model

Description

ON Semiconductor NCP163AMX280TBG - Low Dropout Voltage Regulator

The NCP163AMX280TBG is a high-performance, low dropout voltage regulator from ON Semiconductor designed to deliver a stable and reliable power supply in a wide range of applications. With an impressive dropout voltage of just 160 mV at 300 mA load, this regulator ensures efficient operation even when the supply voltage is close to the output voltage, making it ideal for battery-operated devices where energy conservation is critical.

This regulator is capable of providing a fixed output voltage of 2.8V, which is a common requirement for many digital and analog circuits. The NCP163AMX280TBG is designed to support an input voltage range from 1.7V to 5.5V, allowing for flexible usage in various circuit configurations. Additionally, its output current capability of up to 300 mA makes it suitable for moderate power needs.

ON Semiconductor has equipped the NCP163AMX280TBG with several protective features to ensure the longevity and reliability of both the regulator and the devices it powers. These include thermal shutdown protection, which prevents damage from overheating, and current limit protection, which guards against excessive current draw that could lead to circuit failure.

The regulator's ultra-low quiescent current of just 1.6 µA (typical) is particularly beneficial for portable and battery-powered applications, as it minimizes the drain on the power source when the device is in standby mode. This feature greatly extends the battery life of portable devices, making the NCP163AMX280TBG an excellent choice for mobile phones, personal media players, and other handheld electronics.

The NCP163AMX280TBG comes in a compact, space-saving 4-bump wafer level chip scale package (WLCSP), which is perfect for applications where board space is at a premium. Its small footprint and low profile make it an ideal solution for space-constrained designs without compromising on performance.

In summary, the NCP163AMX280TBG from ON Semiconductor is a versatile and efficient voltage regulator that offers low dropout, low quiescent current, and robust protection features. Its performance and compact size make it an excellent choice for a wide range of applications, particularly those requiring long battery life and minimal space.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
NXP / Nexperia
Need more? Email Us
Fremont Micro Devices USA
Lowest to $0.0737
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1337 $64.8445
1,180+ $0.1099 $129.6820
1,825+ $0.1063 $193.9975
2,515+ $0.1029 $258.7935
3,255+ $0.0996 $324.1980
4,350+ $0.0893 $388.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,320 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess