EN
  • EN
  • DE

NCP1650DR2G

Part No NCP1650DR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER CCM/DCM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Mode Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Frequency - Switching 100kHz
Supply Voltage - Operating 10 V to 20 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 130676-NCP1650DR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1650DR2G CAD Model

Description

The NCP1650DR2G by ON Semiconductor is a cutting-edge power factor correction (PFC) controller specifically designed for use in AC-DC converters. This integrated circuit is engineered to deliver continuous conduction mode (CCM) operation, which is essential for applications that require high power factor and low THD (Total Harmonic Distortion). The NCP1650DR2G is a versatile solution that can be implemented in a wide range of electronic products, including but not limited to, power supplies for personal computers, flat-panel televisions, and all manner of office equipment.

At the heart of the NCP1650DR2G's capabilities is its ability to enhance energy efficiency, which is increasingly important in today's energy-conscious market. By improving power factor, it reduces the reactive power component in the electrical system, leading to better utilization of electrical power and lower energy costs for consumers.

The device comes in a compact SOIC-8 package, making it suitable for space-constrained applications. It integrates numerous features that simplify design and improve performance, such as a built-in voltage reference, overcurrent protection, and an under-voltage lockout function. These features ensure reliable operation under various conditions and protect the device from potential damage caused by abnormal operating scenarios.

One of the key benefits of the NCP1650DR2G is its ease of use. The controller is designed to work with minimal external components, which simplifies the design process and accelerates time-to-market for products that incorporate it. Additionally, the controller's built-in brown-out protection ensures that the power supply continues to operate effectively during periods of low input voltage, maintaining the performance and safety of the end product.

In summary, ON Semiconductor's NCP1650DR2G is an advanced PFC controller that offers a blend of performance, efficiency, and ease of use. Its ability to operate in continuous conduction mode, coupled with its comprehensive protection features, makes it an ideal choice for manufacturers looking to create high-quality, energy-efficient power supplies for a variety of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 100KHZ 20SOIC
Lowest to $10.9772
ON Semiconductor
IC PFC CTL CCM/DCM 100KHZ 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Monolithic Power Systems Inc.
CRM/DCM MULTI-MODE PFC CONTROLLE / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Need more? Email Us
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $10.4106
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.1943
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess