EN
  • EN
  • DE

NCP1651

Part No NCP1651
Manufacturer ON Semiconductor
Description Single Stage Power Factor Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1230093-NCP1651
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1651 CAD Model

Description

ON Semiconductor NCP1651 Power Factor Correction Controller

The ON Semiconductor NCP1651 is a highly integrated and efficient power factor correction (PFC) controller designed for use in a wide range of applications requiring high power factor and low THD (Total Harmonic Distortion). This advanced controller is tailored to meet the stringent requirements of energy-efficient power conversion systems, making it an ideal choice for AC-DC converters, offline battery chargers, and other power supplies.

At the heart of the NCP1651 lies a Continuous Conduction Mode (CCM) PFC controller that ensures near-unity power factor over a broad range of input voltages and load conditions. The device incorporates a range of features that enhance performance, reliability, and ease of use. With its internal startup timer, precision voltage reference, and brown-out detection, the NCP1651 provides a robust solution for managing challenging power conditions.

The controller's built-in overvoltage protection, open-loop protection, and soft-start capabilities safeguard both the power supply and the end equipment from various fault conditions. Additionally, the NCP1651 offers frequency modulation to minimize electromagnetic interference (EMI), making it easier for designers to meet regulatory standards.

Flexibility is a key advantage of the NCP1651, as it supports a wide range of operating frequencies and can be used in both flyback and boost converter topologies. This versatility makes it suitable for a multitude of applications, from consumer electronics to industrial systems.

Engineers will appreciate the NCP1651's ease of integration. Its minimal external component count leads to a simplified design process and a more compact power supply layout. The device is available in a variety of package options, allowing for optimal space utilization on the PCB.

Overall, the ON Semiconductor NCP1651 stands out as a reliable and efficient solution for power factor correction. By combining high performance with practical design considerations, it offers power system designers a compelling option for meeting the demands of modern, energy-conscious electronics.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess