EN
  • EN
  • DE

NCP1653

Part No NCP1653
Manufacturer ON Semiconductor
Description Compact, Fixed-Frequency, Continuous Conduction Mode PFC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230096-NCP1653
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1653 CAD Model

Description

ON Semiconductor NCP1653 Power Factor Controller

Introducing the NCP1653, a highly integrated and feature-rich Power Factor Controller (PFC) from ON Semiconductor, designed to deliver an efficient and compact solution for AC-DC power supplies. This controller is specifically engineered to enhance the power factor of electronic systems that connect to mains and operate in continuous conduction mode (CCM). It is an ideal choice for a wide range of applications, including but not limited to, offline power supplies for desktop computers, televisions, and environmentally friendly lighting solutions.

The NCP1653 stands out with its ability to simplify the design of PFC stages across a broad spectrum of power levels. It incorporates numerous features to improve system performance and reliability. The device integrates a high-voltage startup circuit, which ensures a quick and energy-efficient start-up, and a true power limit feature that prevents power overshoots during transient conditions, thereby enhancing system safety and longevity.

At the heart of the NCP1653 is an innovative Current Controlled Frequency Fold-back (CCFF) technique that significantly reduces the switching frequency during light load conditions. This results in improved efficiency and reduced electromagnetic interference (EMI), which is crucial for meeting stringent energy-saving standards and EMI regulations. The PFC controller also features brown-out protection, which safeguards the system against undervoltages, and an open-loop protection to prevent runaway output voltages in the event of a feedback loop failure.

ON Semiconductor has equipped the NCP1653 with an adjustable overvoltage protection mechanism that allows designers to set precise thresholds, ensuring tailored protection for their specific application needs. Furthermore, the device's soft-start function minimizes inrush current, thereby reducing stress on power components at startup.

The NCP1653 is available in a compact PDIP-8 package, making it suitable for space-constrained applications. Its robust design and comprehensive suite of features make it a smart choice for engineers looking to optimize power efficiency and performance in their AC-DC power supply designs.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8201 $61.5075
175+ $0.6722 $117.6350
270+ $0.6514 $175.8780
370+ $0.6306 $233.3220
475+ $0.6098 $289.6550
635+ $0.5463 $346.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess