EN
  • EN
  • DE

NCP1653A

Part No NCP1653A
Manufacturer ON Semiconductor
Description Compact, Fixed-Frequency, Continuous Conduction Mode PFC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230097-NCP1653A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1653A CAD Model

Description

ON Semiconductor NCP1653A Power Factor Controller

The ON Semiconductor NCP1653A is a highly integrated and efficient power factor controller designed for use in compact power supplies and adapters. This advanced IC is crafted to deliver a reliable and high-performance solution for power factor correction (PFC) in AC-DC conversion applications.

Key Features:

  • Continuous Conduction Mode (CCM): The NCP1653A operates in Continuous Conduction Mode, providing excellent power factor correction for systems that require a stable and efficient energy supply.
  • Low-Power Standby Mode: It incorporates a low-power standby mode to ensure energy savings when the connected device is either turned off or in a low-power state.
  • Current-Mode Operation: This feature ensures fast response to load transients and provides inherent overcurrent protection, enhancing the safety and reliability of the power supply.
  • Integrated Protections: The NCP1653A is equipped with a range of protection features, including overvoltage, undervoltage, and overcurrent protections, thereby safeguarding the system from various electrical anomalies.
  • Minimal External Components: The controller is designed to work with a minimal number of external components, reducing the overall design complexity and bill of materials for the power supply.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the NCP1653A uses frequency modulation, which spreads the energy over a wider frequency band.

Applications:

  • AC-DC Adapters for Laptops and Personal Computers
  • Flat Panel Television and Monitor Power Supplies
  • General Purpose Switched Mode Power Supplies
  • Power Supplies for Printers and Other Office Equipment

The NCP1653A by ON Semiconductor is a robust solution for designers looking to enhance the efficiency and performance of their power supply designs. Its advanced features and integrated protections make it an ideal choice for a wide range of applications, ensuring both energy efficiency and reliability.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0430 $62.5800
135+ $0.8559 $115.5465
210+ $0.8293 $174.1530
290+ $0.8016 $232.4640
375+ $0.7750 $290.6250
500+ $0.6953 $347.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess