EN
  • EN
  • DE

NCP167AFCT180T2G

Part No NCP167AFCT180T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 700MA 4WLCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-WLCSP (0.64x0.64)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.45V @ 700mA
Current - Output 700mA
Current - Quiescent (Iq) 18 µA
PSRR 83dB ~ 63dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.64x0.64)
Base Product Number NCP167
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP167AFCT180T2GOSDKR,NCP167AFCT180T2GOSCT,NCP167AFCT180T2G-ND,2156-NCP167AFCT180T2G-488,NCP167AFCT180T2GOSTR
Standard Package 5,000
Win Source Part Number 1323722-NCP167AFCT180T2G
Ultra Librarian 3D Model Ultra Librarian NCP167AFCT180T2G CAD Model

Description

ON Semiconductor NCP167AFCT180T2G: High-Performance LDO Voltage Regulator

The NCP167AFCT180T2G is a state-of-the-art low dropout (LDO) voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This advanced LDO is engineered to provide a stable and reliable power supply with a fixed output voltage of 1.8V, which is ideal for a wide range of applications that require precise voltage regulation.

With an impressive load current capacity of up to 1A, the NCP167AFCT180T2G is perfect for powering sensitive electronic components in consumer, industrial, and automotive applications. Its ultra-low dropout performance ensures maximum efficiency, making it an excellent choice for systems that operate on tight power budgets.

The device boasts an outstanding power supply rejection ratio (PSRR), which greatly minimizes the effect of supply voltage variations on the output voltage. This feature is particularly critical in environments where power fluctuations are common, ensuring that the connected components receive a constant voltage level for optimal performance.

The NCP167AFCT180T2G also includes a range of protective features that safeguard the electronic system. Over-current protection (OCP) and thermal shutdown (TSD) mechanisms are integrated into the device, preventing damage caused by excessive current or overheating. Additionally, the LDO has an enable function that allows the user to turn the output on or off, providing further control over power management and consumption.

Packaged in a compact, surface-mount DFN6 2x2 package, the NCP167AFCT180T2G is designed for space-constrained applications. Its small footprint and low profile make it an ideal solution for portable devices where space is at a premium.

In summary, the NCP167AFCT180T2G from ON Semiconductor is a high-performance LDO voltage regulator that offers excellent load and line regulation, high PSRR, low dropout, and robust protective features, all within a compact package. It is a versatile power management solution that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess