EN
  • EN
  • DE

NCP167AFCT330T2G

Part No NCP167AFCT330T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 700MA 4WLCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-WLCSP (0.64x0.64)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.29V @ 700mA
Current - Output 700mA
Current - Quiescent (Iq) 18 µA
PSRR 83dB ~ 63dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.64x0.64)
Base Product Number NCP167
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP167AFCT330T2GOSCT,NCP167AFCT330T2GOSDKR,NCP167AFCT330T2GOSTR,NCP167AFCT330T2G-ND,2156-NCP167AFCT330T2G-488
Standard Package 5,000
Win Source Part Number 1323704-NCP167AFCT330T2G
Ultra Librarian 3D Model Ultra Librarian NCP167AFCT330T2G CAD Model

Description

ON Semiconductor NCP167AFCT330T2G Voltage Regulator

The NCP167AFCT330T2G from ON Semiconductor is a high-performance, low dropout linear voltage regulator designed to deliver a continuous 3.3V output. This component is specifically engineered to maintain stability and efficiency even under low dropout conditions, making it an ideal power solution for sensitive electronics that require a steady and reliable power source.

This voltage regulator boasts an impressive load current capacity of up to 1A, ensuring that it can support a wide range of applications from microprocessors and microcontrollers to RF devices and portable electronics. Its low dropout performance is complemented by a minimal ground current, which enhances the overall efficiency of the device, particularly beneficial for battery-powered applications where power conservation is crucial.

The NCP167AFCT330T2G features an array of protective measures to safeguard connected components. Overcurrent protection is built-in to prevent damage from excessive current draw, while thermal shutdown protection is also included to prevent overheating. These safety features contribute to the longevity and reliability of both the voltage regulator and the end product.

With a small footprint, the NCP167AFCT330T2G comes in a compact, surface-mountable 2mm x 2mm DFN-8 package, making it suitable for space-constrained applications. Its low profile and minimal external component requirements make it an excellent choice for sleek, modern designs where space is at a premium.

Users will appreciate the NCP167AFCT330T2G's excellent transient response, which helps to maintain a stable output voltage despite fluctuations in input voltage or load. This feature is especially important in applications where a sudden change in power demand could affect performance or cause a system reset.

In summary, the NCP167AFCT330T2G from ON Semiconductor is a robust, efficient, and reliable voltage regulator that offers a fixed 3.3V output with 1A load current capacity. Its low dropout operation, comprehensive protection features, and compact size make it an excellent choice for a vast array of electronic devices requiring a stable power supply.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3248 $50.3440
380+ $0.2665 $101.2700
585+ $0.2582 $151.0470
805+ $0.2499 $201.1695
1,040+ $0.2415 $251.1600
1,390+ $0.2166 $301.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,088 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess