EN
  • EN
  • DE
  • IT

NCP167BFCT330T2G

Part No NCP167BFCT330T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 700MA 4WLCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-WLCSP (0.64x0.64)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.29V @ 700mA
Current - Output 700mA
Current - Quiescent (Iq) 18 µA
PSRR 83dB ~ 63dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.64x0.64)
Base Product Number NCP167
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP167BFCT330T2GOSCT,NCP167BFCT330T2GOSDKR,NCP167BFCT330T2G-ND,NCP167BFCT330T2GOSTR
Standard Package 5,000
Win Source Part Number 1320133-NCP167BFCT330T2G
Ultra Librarian 3D Model Ultra Librarian NCP167BFCT330T2G CAD Model

Description

ON Semiconductor NCP167BFCT330T2G: A High-Performance Voltage Regulator

The ON Semiconductor NCP167BFCT330T2G is a cutting-edge, ultra-low dropout voltage regulator designed to deliver a stable and efficient power supply. This high-performance component is specifically engineered to meet the rigorous demands of modern electronic applications, providing a reliable 3.3V output voltage with an impressive 1A of continuous load current. It is an ideal choice for powering sensitive electronics where power efficiency and thermal performance are critical.

Key Features

  • Ultra-Low Dropout: The NCP167BFCT330T2G boasts an ultra-low dropout performance, which ensures minimal voltage loss between the input and output, leading to enhanced power efficiency.
  • High Output Current: Capable of delivering up to 1A of continuous load current, this voltage regulator can support a wide range of applications that require a substantial power supply.
  • Fixed Output Voltage: The device provides a fixed 3.3V output, which is a common voltage requirement for many digital ICs and microcontrollers, ensuring compatibility with a variety of circuits.
  • Stable Operation: With excellent transient response and stability, the NCP167BFCT330T2G maintains a consistent output even under varying load conditions.
  • Thermal Protection: The built-in thermal shutdown feature protects the device and the overall system from overheating, enhancing the product's longevity and reliability.
  • Small Footprint: Housed in a compact 2x2 mm package, this voltage regulator is suitable for space-constrained applications, allowing for greater design flexibility.

Applications

The NCP167BFCT330T2G is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microcontroller power supplies
  • Smart home and IoT devices
  • Consumer electronics

With its robust feature set, the NCP167BFCT330T2G from ON Semiconductor is a top-tier solution for designers seeking a dependable and efficient voltage regulator. Its performance and compact size make it an excellent choice for a multitude of electronic projects and commercial products.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4033 $50.4125
305+ $0.3310 $100.9550
470+ $0.3206 $150.6820
645+ $0.3103 $200.1435
835+ $0.2999 $250.4165
1,120+ $0.2689 $301.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess