EN
  • EN
  • DE
  • IT

NCP1835BMNR2

Part No NCP1835BMNR2
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION 10-DFN / Linear Battery Charger Li-Ion 1200mA 4.2V 10-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 300mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 6.5V
Operating Temperature Range -20°C ~ 70°C (TA)
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 790588-NCP1835BMNR2
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1835B
Introduction Date June 20, 2005
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NCP1835BMNR2 CAD Model

Description

ON Semiconductor NCP1835BMNR2 Product Overview

The ON Semiconductor NCP1835BMNR2 is a cutting-edge integrated circuit designed for efficient and reliable battery charging applications. This highly versatile chip is ideal for a range of portable electronic devices, providing a compact and energy-efficient solution for power management.

Key Features

  • Adaptive Charging: The NCP1835BMNR2 offers an adaptive charging algorithm that optimizes the charging rate for different battery types and conditions, ensuring a rapid and safe charge every time.
  • High Efficiency: With its advanced design, the product boasts high charging efficiency, which reduces energy loss and heat generation, thereby extending the life of the battery and the device itself.
  • Multiple Protection Features: The device includes a suite of protection features such as overvoltage, overcurrent, and thermal protection, safeguarding the battery and the circuitry from potential damage.
  • Compact Size: The NCP1835BMNR2 comes in a small package, making it suitable for space-constrained applications without compromising performance.
  • Integrated Power FET: An integrated power FET simplifies the circuit design and reduces external component count, which can lead to cost savings and a smaller PCB footprint.

Applications

The ON Semiconductor NCP1835BMNR2 is perfect for a wide range of portable devices such as smartphones, tablets, wireless headphones, and other personal electronics that require efficient charging solutions. Its adaptability also makes it suitable for more specialized equipment like medical devices and IoT gadgets.

Technical Specifications

The NCP1835BMNR2 operates over a wide input voltage range and is capable of handling charge currents up to several amps, which can be programmed via external components. The charging parameters can be adjusted to match the specific requirements of the battery being used, whether it is Li-Ion, Li-Polymer, or another rechargeable type.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NCP1835BMNR2 is no exception. It is designed to meet the rigorous standards expected in professional electronics, ensuring a long service life and consistent performance.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8778 $61.4460
165+ $0.7207 $118.9155
250+ $0.6976 $174.4000
345+ $0.6757 $233.1165
445+ $0.6526 $290.4070
595+ $0.5856 $348.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess