EN
  • EN
  • DE

NCP1937A2DR2G

Part No NCP1937A2DR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CRM 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PFC IC Critical Conduction (CRM) - 20-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-LSOP (0.154", 3.90mm Width), 17 Leads
Case / Package 20-SOIC
Family Name NCP1937
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928815-NCP1937A2DR2G
Ultra Librarian 3D Model Ultra Librarian NCP1937A2DR2G CAD Model

Description

ON Semiconductor NCP1937A2DR2G Product Overview

The NCP1937A2DR2G is a high-performance, integrated power management IC from ON Semiconductor, designed for a wide range of applications requiring efficient power conversion and distribution. This product stands out for its robustness, flexibility, and efficiency, making it an ideal choice for designers looking to optimize their power systems in various electronic devices.

Key Features

  • High Efficiency: The NCP1937A2DR2G boasts an advanced design that maximizes power efficiency, reducing heat generation and improving system reliability.
  • Wide Input Voltage Range: This device can handle a broad range of input voltages, accommodating various power sources and ensuring stable operation across different conditions.
  • Integrated Protections: ON Semiconductor has equipped the NCP1937A2DR2G with multiple protection features including overcurrent, overvoltage, undervoltage, and thermal shutdown, which safeguard the IC and the system it powers.
  • Compact Package: The device comes in a small outline package, making it suitable for space-constrained applications without compromising performance.

Applications

The versatile nature of the NCP1937A2DR2G allows it to be used in a variety of applications, including but not limited to:

  • DC-DC Converters
  • Power Supplies for Consumer Electronics
  • LED Lighting Systems
  • Telecommunications Infrastructure
  • Automotive Electronics

Technical Specifications

  • Package: SOIC-8
  • Topology: Buck, Boost, Flyback
  • Switching Frequency: Adjustable up to 500 kHz
  • Operating Temperature Range: -40°C to 150°C

With its advanced features and proven performance, the NCP1937A2DR2G from ON Semiconductor is a reliable and efficient solution for modern electronic systems requiring precise power management. Its integration of multiple protection features and adaptability to various applications make it a versatile component for engineers and designers aiming to enhance their power system designs.

Ordering and Availability

The NCP1937A2DR2G is available for order from ON Semiconductor and its authorized distributors. For detailed product information, datasheets, and support, visit ON Semiconductor's official website or contact their customer service team.

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.3675
Infineon Technologies
IC PFC CTLR CCM 8DSOP
Lowest to $1.5640
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4227
Infineon Technologies
Quasi-Resonant PWM Controller
Lowest to $1.3713
Infineon Technologies
IC PFC CTRLR AVERAGE CURR DSO16
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER 8DSO
Lowest to $1.2285
Infineon Technologies
IC PFC CTRLR AVERAGE CURR 16DIP
Need more? Email Us
Infineon Technologies
Need more? Email Us
ON Semiconductor
Enhanced, High-Efficiency Power Factor Controller | IC POWER FACTOR CTLR 6TSOP
Lowest to $0.6584

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7191 $51.5730
75+ $1.4105 $105.7875
110+ $1.3665 $150.3150
155+ $1.3224 $204.9720
200+ $1.2783 $255.6600
265+ $1.1461 $303.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess