EN
  • EN
  • DE

NCP2990FCT2G

Part No NCP2990FCT2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP AB MONO 1.3W 9FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.3W x 1 @ 8Ohm
Voltage - Supply 2.2V ~ 5.5V
Features Depop, Shutdown, Thermal Protection
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 9-FlipChip (1.45x1.45)
Package / Case 9-WFBGA, FCBGA
Base Product Number NCP2990
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 250731-NCP2990FCT2G
Ultra Librarian 3D Model Ultra Librarian NCP2990FCT2G CAD Model

Description

ON Semiconductor NCP2990FCT2G Audio Amplifier

The NCP2990FCT2G from ON Semiconductor is a high-quality audio amplifier designed for portable communication devices. It is a perfect solution for applications requiring a low-power, low-voltage audio amplification with superior sound quality. The device is capable of delivering 1.4W of continuous average power to an 8 Ohm BTL load with less than 1% distortion (THD+N) from a 5V power supply, making it an excellent choice for mobile phones, tablets, and other personal electronic devices.

This audio amplifier integrates a unique, fully differential amplifier design that significantly reduces RF rectification effects, thus providing an improved signal-to-noise ratio and enhancing the overall audio experience. The NCP2990FCT2G also features a built-in thermal shutdown mechanism, which protects the device from overheating, ensuring reliable operation and longevity.

With its low quiescent current and superior efficiency, the NCP2990FCT2G is optimized for battery-powered devices where power conservation is critical. The amplifier operates over a wide supply voltage range from 2.2V to 5.5V, which makes it flexible for use in various system designs. Additionally, the NCP2990FCT2G is designed with a "pop & click" noise suppression circuitry that minimizes noise typically heard during turn-on and turn-off transitions.

The NCP2990FCT2G comes in a compact, surface-mount package, which is ideal for space-constrained applications. Its lead-free and RoHS-compliant design aligns with environmental standards, making it a suitable choice for eco-friendly product designs.

Key features of the NCP2990FCT2G include:

  • 1.4W Output Power into 8 Ohm Load
  • Low 0.04% THD+N at 1kHz
  • Fully Differential Design Reduces RF Rectification
  • Thermal Overload Protection
  • "Pop & Click" Noise Suppression
  • Low Quiescent Current for Power Efficiency
  • Wide 2.2V to 5.5V Supply Voltage Range
  • Compact Surface-Mount Package
  • Lead-Free and RoHS Compliant

Whether you're designing a new audio system or upgrading an existing one, the NCP2990FCT2G from ON Semiconductor offers the performance, efficiency, and reliability you need in a modern audio amplification solution.

You May Also Be Interested in

ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess