EN
  • EN
  • DE

MC74HC390DR2

Part No MC74HC390DR2
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC DECADE COUNTR DL 4BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Logic Type Counter, Decade
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 50 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC390
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883690-MC74HC390DR2
Ultra Librarian 3D Model Ultra Librarian MC74HC390DR2 CAD Model

Description

ON Semiconductor MC74HC390DR2 Dual Decade Ripple Counter

The ON Semiconductor MC74HC390DR2 is a high-performance, dual decade ripple counter integrated circuit that is part of the high-speed CMOS family. This versatile counter features two independent decade counters which can be configured to operate in various modes, such as divide-by-n counter, frequency divider, or as a digital timer.

Built using silicon gate technology, the MC74HC390DR2 offers the robustness and reliability expected from ON Semiconductor products. It has the advantage of high noise immunity and low power consumption, typical of CMOS integrated circuits, making it suitable for battery-powered devices and other power-sensitive applications.

The device is capable of operating within a wide voltage range from 2V to 6V, providing designers with flexibility in different system voltage environments. Its counter advances on the negative-going edge of the input clock signal, which contributes to its ability to handle fast signal transitions and reduces the chance of clocking errors.

Each counter has a master reset input which immediately resets the counter to its zero state when a high level is applied. This feature is crucial for ensuring the counter starts from a known state in applications that require precise timing and control.

The MC74HC390DR2 is available in an SOIC-16 package, making it compact and suitable for space-constrained applications. Its pinout is designed for optimal signal routing, which minimizes the risk of cross-talk and ensures reliable operation even in dense circuit layouts.

This dual decade ripple counter is an ideal choice for use in a wide array of applications, including timers, frequency dividers, counters, and clocks in consumer electronics, automotive, telecommunications, and instrumentation. With ON Semiconductor's reputation for quality and performance, the MC74HC390DR2 stands out as a dependable component for your digital counting needs.

Key Features:

  • Dual independent decade counters
  • Wide operating voltage range: 2V to 6V
  • High noise immunity characteristic of CMOS technology
  • Low power consumption
  • Negative edge-triggered clock input
  • Master reset for immediate counter zeroing
  • Compact SOIC-16 package

You May Also Be Interested in

Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536
Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess