EN
  • EN
  • DE

BAV99S E6327

Part No BAV99S E6327
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Description Rectifier Diode, 4 Element, 0.2A, 85V V(RRM), Silicon
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 200 mA
Mounting SMD (SMT)
Case / Package SOT-363
Current Rating 200 mA
Forward Current 200 mA
Forward Voltage 1.25 V
Lead Free Yes
Maximum Operating Temperature 150 °C
Max Power Dissipation 250 mW
Max Repetitive Reverse Voltage (Vrrm) 85 V
Max Reverse Leakage Current 50 µA
Max Reverse Voltage (DC) 80 V
Max Surge Current 750 mA
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 6
Output Current 200 mA
Peak Non-Repetitive Surge Current 4.5 A
Recovery Time 4 ns
Reverse Recovery Time 4 ns
RoHS Compliant
Voltage Rating (DC) 80 V
Win Source Part Number 1048301-BAV99S E6327
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAV99S E6327 CAD Model

Description

The BAV99S E6327 is a surface mount switching diode manufactured by Infineon Technologies.

  • Forward voltage: 1.25 V
  • Peak non-repetitive surge current: 4.5 A
  • Maximum operating temperature: 150 °C
  • RoHS compliant: Yes
  • Category: OEM Parts(A-B)
  • Case / package: SOT-363
  • Voltage rating (DC): 80 V
  • Maximum reverse leakage current: 50 µA

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
CJT Connectors
Lowest to $0.0137
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
Lowest to $0.0863
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess