EN
  • EN
  • DE
  • IT

NCP305LSQ29T1G

Part No NCP305LSQ29T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC VOLT DETECT OD 2.9V SC-82AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.9V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-82AB
Win Source Part Number 109912-NCP305LSQ29T1G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, LED Lighting
Ultra Librarian 3D Model Ultra Librarian NCP305LSQ29T1G CAD Model

Description

Product Overview: NCP305LSQ29T1G from ON Semiconductor

The NCP305LSQ29T1G is a high-performance, low-power voltage detector designed and manufactured by ON Semiconductor, a leading supplier of semiconductor-based solutions. This device is part of ON Semiconductor's extensive portfolio of voltage supervisors and reset ICs, catering to a wide range of applications that require precise voltage monitoring and reliable system protection.

Key Features

  • Voltage Threshold: The NCP305LSQ29T1G operates with a factory-programmed threshold voltage of 2.9V, making it suitable for monitoring 3.0V and 3.3V power supply rails.
  • Low Power Consumption: With a quiescent current of typically 0.6 µA, this voltage detector is optimized for battery-powered and portable applications where power efficiency is critical.
  • High Accuracy: The device boasts an impressive threshold voltage accuracy of ±2%, ensuring reliable operation and system stability under varying conditions.
  • Output Type: It features an open-drain, N-channel output which allows for a flexible design by enabling the output to be pulled to a voltage higher than VCC when used with an external pull-up resistor.
  • Manual Reset Input: An additional manual reset input provides users with the ability to initiate a system reset independently of the voltage on the monitored rail.
  • Operating Temperature Range: The NCP305LSQ29T1G is designed to function over an industrial temperature range of -40°C to +85°C, accommodating a variety of harsh operating environments.

Applications

The NCP305LSQ29T1G is versatile and can be implemented in numerous applications, including:

  • Portable devices such as smartphones, tablets, and handheld gaming systems
  • Microcontroller and processor reset circuits
  • Power supply monitoring for computers and servers
  • Automotive electronics that require precise voltage supervision

Package and Quality

Enclosed in a compact, 5-pin TSOP package, the NCP305LSQ29T1G is designed for space-constrained applications. It is RoHS compliant and adheres to ON Semiconductor's commitment to environmentally friendly manufacturing processes. The device's robust design ensures high reliability and performance, reflecting ON Semiconductor's dedication to quality and customer satisfaction.

With its precise voltage monitoring and low-power operation, the NCP305LSQ29T1G is an excellent choice for designers looking to enhance system integrity and extend battery life in their electronic designs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess