EN
  • EN
  • DE

NCP308SN300T1G

Part No NCP308SN300T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3V TSOP6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 3V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1082080-NCP308SN300T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP308SN300T1G CAD Model

Description

ON Semiconductor NCP308SN300T1G Voltage Supervisor IC

The ON Semiconductor NCP308SN300T1G is a high-performance voltage supervisor IC designed to monitor power supply voltages and provide a reliable reset signal to microcontrollers and digital systems. This compact and efficient component is essential for ensuring proper system operation under various power conditions, making it an ideal solution for a wide range of applications including consumer electronics, automotive systems, and industrial controls.

Key Features:

  • Precision Voltage Monitoring: The NCP308SN300T1G is capable of monitoring a fixed threshold voltage of 3.0V with high accuracy. This ensures that the system is reset or alerted when the supply voltage falls below a critical level.
  • Low Supply Current: With a low supply current of typically 1 µA, this voltage supervisor is an energy-efficient choice for battery-operated devices, contributing to longer battery life and reduced power consumption.
  • Manual Reset Input: The inclusion of a manual reset input allows for an external trigger to reset the system, providing additional flexibility and control for system maintenance or troubleshooting.
  • Open-Drain Reset Output: The device features an open-drain output for the reset signal, which supports various interfacing options with microcontrollers and other digital logic, and allows for wired-OR connections.
  • Operating Temperature Range: The NCP308SN300T1G operates over a wide temperature range from -40°C to +85°C, making it suitable for harsh environments and temperature-critical applications.
  • Compact Package: Housed in a small, 5-pin TSOP-5 package, this voltage supervisor takes up minimal board space, which is crucial for space-constrained applications.

Applications:

The NCP308SN300T1G is versatile and can be used in various applications, including:

  • Portable and handheld devices
  • Automotive systems
  • Data storage and servers
  • Medical devices
  • Industrial equipment

With its precise voltage monitoring and low power consumption, the NCP308SN300T1G from ON Semiconductor is a reliable component that enhances the stability and safety of electronic systems. Its robust design and small footprint make it an excellent choice for designers looking to integrate voltage supervision into their next project.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7456 $59.6480
190+ $0.6118 $116.2420
295+ $0.5927 $174.8465
405+ $0.5736 $232.3080
525+ $0.5544 $291.0600
700+ $0.4971 $347.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess