EN
  • EN
  • DE

NCP3101CMNTXG

Part No NCP3101CMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A SYNC 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 13.2V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 11.68V
Output Current 6A
Frequency - Switching 275kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 40-QFN (6x6)
Win Source Part Number 059992-NCP3101CMNTXG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP3101CMNTXG CAD Model

Description

ON Semiconductor NCP3101CMNTXG

The NCP3101CMNTXG is a high-performance power management integrated circuit (PMIC) designed and manufactured by ON Semiconductor. This advanced controller is engineered to provide precision voltage regulation, ensuring stable and efficient power delivery for a variety of applications. Its robust design and integrated features make it an ideal choice for complex electronic systems requiring reliable power management solutions.

Key Features

  • High Efficiency: The NCP3101CMNTXG is optimized for high efficiency, reducing power loss and improving system performance.
  • Versatile Voltage Regulation: This PMIC supports a wide range of output voltages, providing flexibility for different system requirements.
  • Integrated MOSFET Drivers: With built-in drivers for external MOSFETs, this device simplifies design and reduces external component count.
  • Thermal Management: Features such as over-temperature protection ensure the device operates within safe temperature ranges, enhancing reliability.
  • Programmable Switching Frequency: The switching frequency can be programmed to optimize performance for specific applications.

Applications

The NCP3101CMNTXG is suitable for a broad range of applications, including but not limited to:

  • Desktop and notebook computers
  • Graphics cards and gaming consoles
  • Telecommunications equipment
  • Networking hardware
  • Server and storage systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP3101CMNTXG is no exception. It is built to meet high industry standards, ensuring long-term reliability for critical applications. The device is also RoHS compliant, adhering to environmental regulations and promoting sustainability.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by ON Semiconductor. This will offer comprehensive information about the electrical characteristics, pin configurations, package details, and application guidelines necessary for successful integration into electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess