EN
  • EN
  • DE

NCP3218

Part No NCP3218
Manufacturer ON Semiconductor
Description 7-Bit Programmable, 3-Phase, Mobile CPU Synchronous Buck Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230229-NCP3218
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP3218 CAD Model

Description

ON Semiconductor NCP3218 - Power Management IC

The NCP3218 from ON Semiconductor is a highly efficient, multi-phase, synchronous buck converter designed for precision voltage regulation in a variety of applications. With its advanced power management capabilities, this IC is ideal for CPU core power supplies in computing systems, such as desktops, laptops, and servers, as well as for powering high-performance ASICs and FPGAs in networking and telecommunications equipment.

The NCP3218 operates over a wide input voltage range, accommodating various system power rails. Its multi-phase architecture not only enhances system performance by distributing power load across phases for better thermal management but also improves transient response, reducing output voltage deviation under dynamic load conditions. This makes it a perfect choice for systems that demand stable power delivery under varying load conditions.

ON Semiconductor has equipped the NCP3218 with a host of features to ensure reliable and efficient operation. It includes integrated high-side and low-side MOSFETs, which minimize component count and simplify the design process. The IC also supports DCR current sensing, which reduces power loss and improves efficiency by eliminating the need for external current sense resistors.

Furthermore, the NCP3218 boasts a range of protection features to safeguard the system against adverse conditions. These include over-current protection (OCP), over-voltage protection (OVP), under-voltage protection (UVP), and thermal shutdown. These features not only prevent damage to the IC itself but also protect the load and the power supply from potential harm.

The IC is highly configurable, with options for adjustable switching frequency, phase add/drop control, and power-saving modes, making it adaptable to a variety of power profiles and system requirements. Its I2C interface allows for precise digital control and real-time system monitoring, offering designers flexibility and control over their power management schemes.

In summary, the NCP3218 from ON Semiconductor is a robust and versatile power management solution that delivers high efficiency, precision regulation, and a comprehensive suite of protection features. It is a testament to ON Semiconductor's commitment to providing advanced power solutions for today's energy-conscious and high-performance electronic systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0231 $60.1386
15+ $8.2248 $123.3720
22+ $7.9672 $175.2784
30+ $7.7108 $231.3240
39+ $7.4532 $290.6748
52+ $6.6828 $347.5056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess