EN
  • EN
  • DE

NCP3231

Part No NCP3231
Manufacturer ON Semiconductor
Description High Current Synchronous Buck Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230231-NCP3231
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP3231 CAD Model

Description

ON Semiconductor NCP3231 High-Efficiency Integrated Synchronous Buck Regulator

The NCP3231 from ON Semiconductor is a state-of-the-art, high-efficiency, integrated synchronous buck regulator designed to meet the rigorous power supply requirements of high-performance applications. This advanced power solution is ideal for systems that require a low-voltage, high-current output, such as data centers, networking, and telecommunications equipment, as well as computing and storage platforms.

Key Features

  • Output Voltage Range: The NCP3231 is capable of delivering an adjustable output voltage from 0.6V to 3.3V, which allows for flexibility across various applications.
  • High Current Capability: It offers a high current capacity of up to 25A, ensuring that even the most demanding components receive sufficient power.
  • High Efficiency: With its integrated low RDS(on) MOSFETs, the NCP3231 achieves high efficiency, which is crucial for reducing thermal stress and improving system reliability.
  • Thermal Management: The regulator includes an over-temperature protection feature that safeguards the device and the system from overheating.
  • Programmable Soft-Start: This feature allows for a controlled ramp-up of the output voltage, which helps to prevent inrush current-related issues at startup.
  • Power Good Flag: The NCP3231 provides a 'power good' signal once the output voltage is within the regulation limits, enabling system monitoring and sequencing.
  • Protection Features: It includes under-voltage lockout, over-current, and over-voltage protection, ensuring safe operation under abnormal conditions.

Applications

The NCP3231 is designed for a wide range of applications that demand high power density and efficiency. It is particularly well-suited for:

  • Servers and Workstations
  • Storage and Network Systems
  • Graphics Cards
  • Telecommunication Equipment
  • Embedded Systems

With its compact size and feature-rich design, the NCP3231 from ON Semiconductor is an excellent choice for designers looking to optimize their power management solutions. Its robust feature set ensures that it can meet the needs of the most power-sensitive applications, making it a versatile and reliable component in any high-performance power supply design.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5075 $60.1800
57+ $2.0582 $117.3174
87+ $1.9935 $173.4345
120+ $1.9289 $231.4680
155+ $1.8653 $289.1215
208+ $1.6724 $347.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess