EN
  • EN
  • DE

NCP3235

Part No NCP3235
Manufacturer ON Semiconductor
Description High Current Synchronous Buck Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 740407-NCP3235
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP3235 CAD Model

Description

ON Semiconductor NCP3235: High-Efficiency, Integrated Synchronous Buck Regulator

The NCP3235 from ON Semiconductor is a state-of-the-art, high-performance integrated synchronous buck regulator designed to deliver exceptional efficiency and power density. This device is suitable for a wide range of applications, including netcom, servers, data storage systems, and high-power density applications that require a compact, efficient power solution.

With an input voltage range of 4.5V to 18V, the NCP3235 is versatile and well-suited for systems that operate on standard 5V, 12V, or intermediate bus voltages. It is capable of delivering a continuous output current of up to 25A, making it a reliable choice for high-current demands. The output voltage is adjustable from 0.6V to 5.5V, providing flexibility for various low voltage requirements.

The NCP3235 incorporates a range of features to enhance its performance and reliability. It uses a DCR current sensing method for improved efficiency and includes an integrated bootstrap diode for enhanced functionality. The regulator also offers a Power Good flag, enabling system monitoring and sequencing. Additionally, the device is equipped with a full set of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure robust operation under adverse conditions.

ON Semiconductor's NCP3235 is designed with a proprietary emulated current mode control scheme that provides fast transient response and easy loop stabilization. The regulator operates at a programmable switching frequency up to 1.5MHz, allowing the use of small, low-cost inductors and capacitors, which results in a compact PCB layout and reduced overall solution size.

For enhanced thermal performance, the NCP3235 is offered in a space-saving QFN-35 package, which provides excellent power dissipation and a small footprint on the circuit board. Whether you are designing for efficiency, space-constrained applications, or high-power systems, the NCP3235 from ON Semiconductor is an excellent choice for your synchronous buck regulator needs.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess