EN
  • EN
  • DE

NCP3335AMN250R2G

Part No NCP3335AMN250R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 500MA 10DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 0.34V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 190 µA
Current - Supply (Max) 14 mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number NCP3335
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP3335AMN250R2GOSTR,NCP3335AMN250R2GOSCT,NCP3335AMN250R2G-ND,=NCP3335AMN250R2GOSCT-ND,ONSONSNCP3335AMN250R2G,2156-NCP3335AMN250R2G-OS
Standard Package 3,000
Win Source Part Number 1323676-NCP3335AMN250R2G
Ultra Librarian 3D Model Ultra Librarian NCP3335AMN250R2G CAD Model

Description

ON Semiconductor NCP3335AMN250R2G Voltage Regulator

The ON Semiconductor NCP3335AMN250R2G is a high-performance, low-dropout linear voltage regulator that offers an optimal balance of low voltage operation with minimal power consumption and reduced heat generation. This makes it an ideal choice for a wide range of applications, including but not limited to consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Output Voltage: The NCP3335AMN250R2G provides a stable output voltage of 2.5V, which is critical for powering sensitive electronic circuits.
  • High Accuracy: It boasts an impressive output voltage accuracy of ±1%, ensuring reliable performance and consistency in output for connected devices.
  • High Current Capability: With the ability to deliver up to 500mA of continuous output current, this regulator can support a wide range of power requirements.
  • Low Dropout Voltage: The device features a low dropout voltage, which enhances its efficiency by allowing operation closer to the input voltage.
  • Thermal Protection: It includes thermal shutdown and current limit features to protect the regulator and the overall system from excessive heat and over-current conditions.
  • Fast Transient Response: The NCP3335AMN250R2G is designed to provide a swift transient response, which is crucial for maintaining voltage stability during sudden changes in load.
  • Package: The regulator is available in a compact DFN-8 package, which is suitable for space-constrained applications.

Applications

The versatility of the NCP3335AMN250R2G allows it to be used in various applications that require a stable and efficient power supply. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Wireless communication equipment
  • Automotive electronics
  • Power management solutions in industrial settings

With its robust feature set and ON Semiconductor's reputation for quality, the NCP3335AMN250R2G stands out as a reliable choice for designers looking to enhance the performance and longevity of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess