EN
  • EN
  • DE
  • IT

NCP3337MN180R2G

Part No NCP3337MN180R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 500MA 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.62V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 220 µA
Current - Supply (Max) 14 mA
PSRR -
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number NCP3337
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379294-NCP3337MN180R2G
Ultra Librarian 3D Model Ultra Librarian NCP3337MN180R2G CAD Model

Description

ON Semiconductor NCP3337MN180R2G Voltage Regulator

The NCP3337MN180R2G from ON Semiconductor is a high-performance, fixed output voltage regulator designed for precision and reliability in a wide range of applications. This device offers a fixed output voltage of 1.8V, which is ideal for powering sensitive electronics that require a stable and precise voltage source.

With an output current capacity of up to 1A, the NCP3337MN180R2G is capable of meeting the needs of demanding applications, while maintaining a low dropout voltage, which enhances its efficiency and allows for operation over a broad range of input voltages. This characteristic is particularly beneficial in battery-powered devices where maximizing the usage of available battery voltage is crucial.

The NCP3337MN180R2G comes in a compact DFN-8 package, which is not only space-saving but also offers excellent thermal performance. The small footprint of the DFN-8 package makes it an excellent choice for portable and space-constrained applications such as smartphones, tablets, and other handheld devices.

One of the key features of this voltage regulator is its fast transient response. This ensures that the output voltage remains stable even under conditions of rapid load changes, which is essential for maintaining the performance and reliability of connected ICs and other sensitive components. Additionally, the device includes built-in protection features such as over-current protection, thermal shutdown, and output discharge, which safeguard the regulator and the application against adverse conditions.

The NCP3337MN180R2G is designed with a low quiescent current, which is particularly important for battery-powered applications where extending battery life is a priority. This low quiescent current minimizes the drain on the battery when the device is in standby mode, contributing to longer operating times between charges.

In summary, the NCP3337MN180R2G from ON Semiconductor is a robust, efficient, and reliable voltage regulator that is well-suited for a variety of applications requiring a stable 1.8V power supply. Its combination of low dropout voltage, fast transient response, and compact packaging makes it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess