EN
  • EN
  • DE

NCP3420

Part No NCP3420
Manufacturer ON Semiconductor
Description MOSFET Driver with Dual Outputs for Synchronous Buck Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1230246-NCP3420
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP3420 CAD Model

Description

The NCP3420 from ON Semiconductor is a high-performance, dual non-inverting MOSFET driver designed to accommodate a wide range of applications requiring efficient power management. This advanced driver is capable of delivering high peak current pulses to load capacitances with minimal delay and rise times. As a result, the NCP3420 is an excellent choice for driving large power MOSFETs commonly used in synchronous buck power converters, and it is particularly well-suited for CPU and GPU power delivery in computing applications.

The NCP3420 operates over a broad supply voltage range from 4.5V to 13.2V, providing the versatility needed for various system designs. Its robust output stages can source and sink high peak currents up to 2A, ensuring efficient switching performance for power MOSFETs. The driver’s high peak current capability, combined with fast propagation delays, typically 25ns, and rise and fall times of 20ns at a 1nF load, make it an ideal choice for high-frequency power conversion systems.

For enhanced system reliability, the NCP3420 includes a range of protective features. It integrates under-voltage lockout (UVLO) protection to ensure that the driver operates only when the supply voltage is sufficient. Additionally, the device offers cross-conduction prevention to mitigate the risk of shoot-through in synchronous buck converters, which can lead to increased efficiency and reduced stress on the MOSFETs.

The device is offered in a compact 5x6 mm QFN-16 package, making it suitable for space-constrained applications. Its small footprint, coupled with the high level of integration, allows for a reduction in board space and simplifies the design of complex power management circuits.

Overall, the ON Semiconductor NCP3420 is a robust, efficient, and reliable choice for designers looking to improve the performance and efficiency of their power management systems. Its high-speed operation, combined with protective features and a compact design, make it an essential component for modern electronic devices requiring advanced power solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7900 $59.2500
180+ $0.6491 $116.8380
280+ $0.6283 $175.9240
380+ $0.6087 $231.3060
495+ $0.5879 $291.0105
660+ $0.5267 $347.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess