EN
  • EN
  • DE

NCP345SNT1

Part No NCP345SNT1
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description Voltage Detector Automotive 5-Pin TSOP T/R / IC OVERVOLT PROT CTRLR 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Clamping 7.08V
Technology Mixed Technology
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 103919-NCP345SNT1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NCP345
Introduction Date August 14, 2000
ECCN EAR99
Country of Origin Malaysia , Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NCP345SNT1 CAD Model

Description

The ON Semiconductor NCP345SNT1 is a state-of-the-art overvoltage protection device designed to safeguard sensitive electronics from destructive voltage spikes and surges. This compact component is an essential part of any circuit where the integrity of the system is of utmost importance, particularly in environments where electrical noise or unstable power supplies pose a constant threat.

Key Features

  • Overvoltage Protection: The NCP345SNT1 provides robust protection against transient overvoltage conditions, ensuring that connected devices are shielded from sudden voltage spikes that can cause irreversible damage.
  • Low Standby Current: With a remarkably low standby current, this device is an ideal choice for power-sensitive applications, contributing to overall energy efficiency without compromising on protection.
  • Fast Response Time: The NCP345SNT1 reacts swiftly to overvoltage events, clamping excess voltage within nanoseconds, thus preventing harm to downstream components.
  • Adjustable Voltage Threshold: Flexibility is offered through an adjustable voltage threshold feature, allowing designers to tailor the protection level to the specific needs of their application.
  • Compact SOT-23 Package: Housed in a small SOT-23 package, the NCP345SNT1 is perfect for space-constrained applications, enabling overvoltage protection without a large footprint.

Applications

The versatility of the NCP345SNT1 makes it suitable for a wide range of applications, including:

  • Portable Devices
  • Smartphones and Tablets
  • Consumer Electronics
  • Networking Hardware
  • Industrial Control Systems

Technical Specifications

Parameter Value Package / Case SOT-23 Operating Temperature -40°C to +85°C Clamping Voltage Adjustable Standby Current Extremely Low

Overall, the ON Semiconductor NCP345SNT1 is an excellent choice for engineers looking to integrate overvoltage protection into their designs without compromising on space or power efficiency. Its fast response time, adjustable protection levels, and low standby current make it a reliable and versatile component for a multitude of electronic applications.

You May Also Be Interested in

Wurth Electronics Inc
TVS DEVICE TVS DIODE 55V 0402
Lowest to $0.2933
STMicroelectronics
TVS DEVICE MIXED 8SOIC
Lowest to $1.1296
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1698 $58.5810
830+ $0.1398 $116.0340
1,285+ $0.1351 $173.6035
1,755+ $0.1317 $231.1335
2,275+ $0.1271 $289.1525
3,065+ $0.1132 $346.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,170 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess