EN
  • EN
  • DE

NCP345SNT1G

Part No NCP345SNT1G
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description Voltage Detector Automotive 5-Pin TSOP T/R / IC DETECTOR OVER VOLTAGE 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Clamping 7.08V
Technology Mixed Technology
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 025036-NCP345SNT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NCP345
Introduction Date August 14, 2000
ECCN EAR99
Country of Origin Malaysia , Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NCP345SNT1G CAD Model

Description

ON Semiconductor NCP345SNT1G Overvoltage Protector

The ON Semiconductor NCP345SNT1G is a high-performance overvoltage protection device designed to safeguard sensitive electronics from destructive voltage spikes and surges. Engineered with precision and reliability in mind, this compact component is an essential addition to any power management system where stability is paramount.

This versatile protector is housed in a space-saving TSOP-6 package, making it an ideal choice for portable and space-constrained applications. The NCP345SNT1G is capable of withstanding overvoltage transients up to 28V, ensuring that devices like smartphones, tablets, and other portable electronics remain safe even under harsh conditions.

One of the key features of the NCP345SNT1G is its low quiescent current, which significantly reduces power consumption, thereby extending battery life in portable applications. The device also includes an internal thermal shutdown mechanism that provides additional protection by disabling the overvoltage protection circuitry if the junction temperature exceeds a specific threshold, ensuring the long-term reliability of both the protector and the device it safeguards.

The fast response time of the NCP345SNT1G is another noteworthy characteristic, as it quickly reacts to overvoltage events, minimizing the risk of damage to downstream components. The device also integrates a reverse-bias blocking feature, which prevents any reverse voltage from damaging the protector or the protected circuit.

The NCP345SNT1G is not only robust but also versatile, with its wide operating temperature range making it suitable for a variety of industrial and consumer applications. Whether it's being used in data communication devices, portable electronics, or any other application where power stability is crucial, this overvoltage protector is an excellent choice for designers looking to enhance the durability and safety of their products.

In summary, the ON Semiconductor NCP345SNT1G is a high-quality, reliable overvoltage protection solution that combines compactness, efficiency, and performance to meet the demanding requirements of modern electronic devices.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
STMicroelectronics
TVS DEVICE MIXED 8MINI DIP
Lowest to $0.9644
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
STMicroelectronics
TVS DEVICE MIXED 8SOIC
Lowest to $1.1296
Maxim Integrated
TVS DEVICE MIXED 40V 18SOIC
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7713 $50.1345
160+ $0.6329 $101.2640
245+ $0.6131 $150.2095
340+ $0.5933 $201.7220
440+ $0.5735 $252.3400
585+ $0.5142 $300.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,908 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess