EN
  • EN
  • DE

NCP347MTAITBG

Part No NCP347MTAITBG
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description IC OVERVOLTAGE PROT CTRLR 10WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Clamping 7V
Technology Mixed Technology
Number of Circuits 3
Applications General Purpose
Mounting SMD (SMT)
Case / Package 10-WDFN (2.5x2)
Win Source Part Number 209085-NCP347MTAITBG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP347MTAITBG CAD Model

Description

ON Semiconductor NCP347MTAITBG Overvoltage Protection Controller

The NCP347MTAITBG is a cutting-edge overvoltage protection controller designed by ON Semiconductor, a leader in energy-efficient innovations. This compact and highly efficient component is engineered to safeguard sensitive electronics from harmful overvoltage conditions, ensuring reliability and longevity of the devices it is integrated into.

Key Features:

  • Overvoltage Protection: The NCP347 provides robust protection against overvoltage transients, shielding connected electronic circuits by disconnecting the load when the input voltage exceeds the overvoltage threshold.
  • Adjustable Overvoltage Threshold: It offers the flexibility to set the overvoltage threshold according to specific application requirements, ensuring tailored protection for a wide range of devices.
  • Fast Response Time: With its rapid response to overvoltage events, the NCP347 minimizes the risk of damage to sensitive components, ensuring that the system remains safe and operational.
  • Low Quiescent Current: The device is designed for energy efficiency, with a low quiescent current that reduces power consumption when in standby mode, making it ideal for battery-powered applications.
  • Wide Operating Voltage Range: The NCP347 operates over a broad voltage range, accommodating various power supply specifications and enhancing its versatility across different electronic products.

Applications:

The NCP347MTAITBG is suitable for a diverse array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Electronic Devices
  • Wearable Technology
  • Power Supply Modules
  • Consumer Electronics

Product Specifications:

The NCP347 is offered in a compact, lead-free, halogen-free, and RoHS-compliant TDFN-6 package. Its operating temperature range spans from -40°C to +85°C, accommodating a wide range of environmental conditions. The combination of its small footprint and robust protection features makes it an ideal choice for designers looking to enhance the safety and durability of their electronic products.

With its precise overvoltage protection capabilities and efficient power management, the ON Semiconductor NCP347MTAITBG stands out as a high-quality solution for safeguarding electronic circuits from voltage irregularities and ensuring the reliability of consumer and portable electronics.

You May Also Be Interested in

STMicroelectronics
TVS DEVICE MIXED 8SOIC
Lowest to $1.1296
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 80V 0603
Lowest to $0.5556
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 40V 18SOIC
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 40V 8SOIC
Lowest to $5.8172
Wurth Electronics Inc
TVS DEVICE 75V 0603
Lowest to $0.2765

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess