EN
  • EN
  • DE

NCP360SNT1G

Part No NCP360SNT1G
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description TVS DEVICE MIXED 5.65V 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Voltage - Clamping 5.65V
Technology Mixed Technology
Number of Circuits 1
Applications USB
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number NCP360
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 250901-NCP360SNT1G
Ultra Librarian 3D Model Ultra Librarian NCP360SNT1G CAD Model

Description

ON Semiconductor NCP360SNT1G USB Power Switch

The ON Semiconductor NCP360SNT1G is a high-performance USB power switch designed to provide a comprehensive solution for USB power supply and overcurrent protection. It is specifically tailored for applications that require efficient power management and protection for USB ports. This device is an essential component for designers who aim to enhance the reliability and safety of their USB-powered systems.

Key Features

  • Overcurrent Protection: The NCP360SNT1G offers robust overcurrent protection that safeguards USB ports from excessive current draw, which could potentially damage the USB host device.
  • Overvoltage Protection: It features overvoltage lockout (OVLO) to prevent high voltage conditions from affecting the downstream devices, ensuring that the connected USB devices are secure from electrical stress.
  • Thermal Shutdown: The integrated thermal shutdown function provides additional protection by automatically turning off the power switch in the event of excessive heat, thereby preventing thermal damage.
  • Reverse Current Blocking: This power switch also includes reverse current blocking to prevent current from flowing backward into the USB port, a crucial feature for maintaining the integrity of the power supply.
  • Controlled Rise Time: The NCP360SNT1G is designed with a controlled rise time to minimize inrush current, which is important for managing the power-up sequences of USB devices.
  • Low Standby Current: The device is optimized for low standby current, making it suitable for battery-powered applications where power efficiency is critical.

Applications

  • Portable and Battery-Powered Devices
  • USB Hubs, Docks, and Peripherals
  • Consumer Electronics
  • Mobile Phones and Smart Devices

The NCP360SNT1G from ON Semiconductor is an ideal choice for any USB interface that requires reliable power management and circuit protection. Its compact package, combined with its advanced features, makes it a versatile component for a wide range of applications where USB connectivity is a key element. With the NCP360SNT1G, designers can ensure their products operate safely and efficiently, providing a better user experience and prolonging the lifespan of their devices.

You May Also Be Interested in

Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 40V 8SOIC
Lowest to $5.8172
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 55V 0402
Lowest to $0.2933
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,400 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess