EN
  • EN
  • DE

SN94754IDR

Part No SN94754IDR
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description TVS DEVICE HEX CLAMPING CIRC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1,571
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342222-SN94754IDR
Ultra Librarian 3D Model Ultra Librarian SN94754IDR CAD Model

Description

The SN94754IDR is a high-performance integrated circuit from Texas Instruments, renowned for its precision and reliability in a wide range of applications. This component is part of Texas Instruments' extensive portfolio of semiconductor products, designed to meet the rigorous demands of modern electronic systems.

Key Features

  • High Precision: The SN94754IDR is engineered for accuracy, making it ideal for critical applications where precision is paramount.
  • Durability: Built with Texas Instruments' commitment to quality, this IC is designed to withstand harsh conditions and provide a long operational lifespan.
  • Flexibility: Its versatile design allows it to be used in a variety of circuit configurations, making it suitable for multiple applications.
  • Low Power Consumption: The device is optimized for energy efficiency, which is crucial for battery-powered or energy-sensitive applications.

Applications

The SN94754IDR is a versatile component that can be utilized in a multitude of electronic applications including:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

Parameter Value Supply Voltage Specific Range (e.g., 3.3V to 5V) Operating Temperature Defined Range (e.g., -40°C to 85°C) Package / Case Industry Standard (e.g., SOIC-8) Mounting Type Surface Mount

For detailed specifications and application notes, customers are advised to consult the official Texas Instruments datasheets and product guides.

Ordering Information

The SN94754IDR is available for order through Texas Instruments' official distributors and retailers. Customers can reference the unique product identifier "SN94754IDR" to ensure the correct product procurement.

You May Also Be Interested in

STMicroelectronics
TVS DEVICE MIXED 8SOIC
Lowest to $1.1296
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 40V 18SOIC
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 60V 0402
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess