EN
  • EN
  • DE

MCD162-12IO1

Part No MCD162-12IO1
Manufacturer IXYS
Catalog TVS - Thyristors
Description MOD THYRISTOR/DIODE 1200V Y4-M6 / SCR Module 1.2 kV 300 A Series Connection - SCR/Diode Chassis Mount Y4-M6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs - Modules
Mfr IXYS
Package Box
Structure Series Connection - SCR/Diode
Number of SCRs, Diodes 1 SCR, 1 Diode
Voltage - Off State 1.2 kV
Current - On State (It (AV) ) (Max) 190 A
Current - On State (It (RMS) ) (Max) 300 A
Voltage - Gate Trigger (Vgt) (Max) 2.5 V
Current - Gate Trigger (Igt) (Max) 150 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 6000A, 6400A
Current - Hold (Ih) (Max) 200 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Package / Case Y4-M6
Base Product Number MCD162
Standard Package 6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
California Prop 65 Warning Information
Win Source Part Number 1336750-MCD162-12IO1
Ultra Librarian 3D Model Ultra Librarian MCD162-12IO1 CAD Model

Description

This SCR module is from the MCD162 series and has a part number of MCD162-12IO1.

  • Voltage - Off State: 1.2 kV
  • Current - Non Rep. Surge 50, 60Hz (Itsm): 6000A, 6400A
  • Structure: Series connection - SCR/Diode with 1 SCR and 1 diode
  • Current - On State (It (AV) ) (Max): 190 A
  • Current - On State (It (RMS) ) (Max): 300 A
  • Voltage - Gate Trigger (Vgt) (Max): 2.5 V
  • Current - Gate Trigger (Igt) (Max): 150 mA
  • Current - Hold (Ih) (Max): 200 mA
  • Mounting Type: Chassis Mounted
  • Package/Case: Y4-M6
  • Operating Temperature: -40°C to 125°C (TJ)
  • Packaging: Boxed
  • Standard Package: 6
  • MSL Level: 1 (unlimited)
  • REACH Status: REACH unaffected
  • HTSUS code: 8541.30.0080
  • Manufacturer: IXYS

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR 190V 150A DO214
Lowest to $0.5879
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
Bourns Inc.
Thyristor Surge Protection Devices 8V 22A 2-Pin SMA T/R / PROTECTOR SINGLE BIDIRECT 15V
Lowest to $0.3251
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
STMicroelectronics
TRISIL 200V BIDIRECT SMA
Need more? Email Us
Bourns Inc.
THYRISTOR 100V 30A
Lowest to $0.6537

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess