EN
  • EN
  • DE

NCP370MUAITXG

Part No NCP370MUAITXG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC OVP POS/NEG 28V 12-LLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load -28 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.3A
Rds On (Typ) 130 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-LLGA (3x3)
Win Source Part Number 060004-NCP370MUAITXG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP370MUAITXG CAD Model

Description

ON Semiconductor NCP370MUAITXG - Power Management IC

The ON Semiconductor NCP370MUAITXG is a high-performance Power Management Integrated Circuit (PMIC) designed to provide a reliable power solution for portable and battery-powered electronic devices. This PMIC is part of ON Semiconductor's extensive product lineup, known for their quality and durability in various applications including consumer electronics, industrial, and automotive systems.

The NCP370MUAITXG offers an array of features that make it an excellent choice for managing power requirements efficiently. With an input voltage range of 2.5V to 5.5V, it is versatile enough to handle a wide range of power sources. The device includes overvoltage protection (OVP), ensuring that connected components remain safe in the event of voltage spikes. Additionally, the under-voltage lockout (UVLO) feature prevents the system from operating under insufficient power conditions, which could otherwise lead to unpredictable behavior or damage.

This PMIC also features an impressive 1A of continuous output current capability, making it suitable for demanding applications. The high-side switch is integrated with a current-limit circuit, providing protection against short circuits and reducing the risk of damage to the power supply and the load. Moreover, the NCP370MUAITXG includes thermal shutdown protection, which safeguards the device from overheating by automatically shutting down the output if the internal temperature exceeds safe operating limits.

One of the key advantages of the NCP370MUAITXG is its low quiescent current, which is essential for maximizing battery life in portable applications. The device also features a fast transient response, ensuring stable operation during quick changes in load conditions. This is particularly important for maintaining performance and efficiency in modern electronic devices that may have rapidly varying power demands.

The compact package design of the NCP370MUAITXG, typically in a 6-pin TSOP, allows for space-saving on the PCB, making it an ideal choice for space-constrained applications. Its robust design and comprehensive protection features make the NCP370MUAITXG from ON Semiconductor a reliable and efficient solution for advanced power management needs.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess