EN
  • EN
  • DE

NCP391FCALT1G

Part No NCP391FCALT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC OVP VOLTAGE CTLR 28V 2A 6CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer ON Semiconductor
Packaging Reel(TR)
Applications Overvoltage Protection Controller
Operating Supply Voltage 1.2 V ~ 28 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 6-UFBGA, WLCSP
Manufacturer Device Package 6-WLCSP (1.3x1)
Win Source Part Number 003766-NCP391FCALT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP391FCALT1G CAD Model

Description

ON Semiconductor NCP391FCALT1G: Battery Charge Controller

The ON Semiconductor NCP391FCALT1G is a versatile and highly integrated battery charge controller designed to provide a reliable and efficient charging solution for a variety of portable electronic devices. This compact component is engineered to manage the charging process of single-cell Li-Ion and Li-Polymer batteries with precision and safety.

One of the standout features of the NCP391FCALT1G is its ability to automatically transition between different charging states, including pre-charge, constant current, and constant voltage modes. This ensures that the battery is charged in the most efficient manner, prolonging its life and maintaining its performance over time. Additionally, the device includes a host of safety features such as over-current protection, over-voltage protection, and thermal shutdown, which safeguard the battery and the device during the charging process.

The NCP391FCALT1G operates over a wide input voltage range and is capable of withstanding high voltage transients, making it suitable for use in environments where power fluctuations are common. Its low quiescent current consumption helps to minimize the power drain on the battery when the device is in standby mode, contributing to extended battery life.

This charge controller is also notable for its small footprint. Housed in a compact package, it is an ideal choice for space-constrained applications such as smartphones, tablets, wireless headphones, and other portable gadgets. The integration of this component into a product design simplifies the power management system, reduces the number of external components required, and can contribute to a reduction in overall system cost.

The NCP391FCALT1G is fully compliant with the stringent quality and reliability standards set by ON Semiconductor, ensuring that it meets the requirements of the most demanding applications. Whether you are designing a new device or seeking to improve the charging capabilities of an existing product, the NCP391FCALT1G offers a high-performance solution that will meet your needs.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess