EN
  • EN
  • DE

NCP3985SN30T1G

Part No NCP3985SN30T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.15A 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.15V @ 150mA
Output Current 150mA
Operating Supply Current 90μA to 220μA
PSRR 70dB to 55dB (120Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 1082119-NCP3985SN30T1G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, RF Communications, Communications & Networking, Wireless, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian NCP3985SN30T1G CAD Model

Description

Product Overview: NCP3985SN30T1G by ON Semiconductor

The NCP3985SN30T1G is a high-performance, low-dropout voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This voltage regulator is engineered to deliver a fixed output voltage of 3.0V with an output current of up to 1.5A, making it an ideal choice for power-sensitive applications.

With a low dropout voltage and fast transient response, the NCP3985SN30T1G is perfect for applications requiring a stable voltage supply with minimal power loss. Its robust design ensures reliability and longevity, providing a consistent performance over a wide range of operating conditions.

Key Features:

  • Fixed Output Voltage: Precisely regulated 3.0V output to power sensitive electronics.
  • High Output Current: Capable of delivering up to 1.5A, suitable for a variety of applications.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • Fast Transient Response: Quickly responds to changes in load, maintaining output voltage stability.
  • Thermal Shutdown Protection: Integrated feature to prevent overheating and damage to the device.
  • Current Limit Protection: Protects the regulator and the load from overcurrent conditions.
  • Wide Operating Temperature Range: Reliable performance across a broad temperature spectrum.

Applications:

The NCP3985SN30T1G is versatile and can be used in various applications such as:

  • Portable Devices
  • Wireless Communication Systems
  • Microprocessor/Microcontroller Power Supplies
  • Consumer Electronics
  • Networking Equipment

With its compact size, the NCP3985SN30T1G comes in a space-saving 5-pin TSOP package, making it an excellent choice for space-constrained applications. ON Semiconductor's commitment to quality ensures that the NCP3985SN30T1G meets the highest standards, providing a reliable and efficient power management solution for your electronic devices.

Whether you're designing a new piece of consumer tech or looking to improve the power efficiency of existing equipment, the NCP3985SN30T1G from ON Semiconductor offers the performance and reliability you need.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess