EN
  • EN
  • DE

NCP4328ASNT1G

Part No NCP4328ASNT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SECONDARY CTLR SW PS / AC to DC Switching Converter SMPS Controller 3.7V T/R 5-Pin TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Applications Secondary Controller, Quasi-Resonant Switchmode Power Supplies
Voltage - Input 2.5 V ~ 36 V
Number of Outputs 1
Voltage - Output Adjustable
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package 5-TSOP
Win Source Part Number 790595-NCP4328ASNT1G
Popularity Medium
Supply and Demand Status Limited
Family Name NCP4328
Introduction Date May 14, 2013
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian NCP4328ASNT1G CAD Model

Description

ON Semiconductor NCP4328ASNT1G Product Overview

The NCP4328ASNT1G is a cutting-edge solution from ON Semiconductor, tailored for high-performance applications requiring efficient power management. This product is a testament to ON Semiconductor's commitment to providing innovative components that enhance system reliability and efficiency.

Key Features

  • High Precision: The NCP4328ASNT1G boasts remarkable precision in its operations, ensuring stable performance and high reliability for critical applications.
  • Power Efficiency: Designed with power efficiency in mind, this component helps in reducing the overall energy consumption of the system, making it ideal for energy-sensitive designs.
  • Robust Thermal Performance: The device comes in a package that offers excellent thermal performance, ensuring it operates within safe temperature ranges under various conditions.
  • Compact Footprint: The small size of the NCP4328ASNT1G makes it a perfect fit for space-constrained applications without compromising on power or functionality.

Applications

The NCP4328ASNT1G is versatile and can be used across a wide range of applications, including:

  • DC-DC Converters
  • Desktop and Server Power Supplies
  • Telecommunication Equipment
  • Industrial Power Systems
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is known for its stringent quality control measures, and the NCP4328ASNT1G is no exception. It is manufactured to meet high standards of performance and durability, ensuring that it can withstand the rigors of demanding applications.

Environmental Compliance

Adhering to environmental standards, the NCP4328ASNT1G complies with RoHS directives, making it an environmentally friendly choice for manufacturers looking to minimize their ecological footprint.

Conclusion

With its combination of precision, efficiency, and compact design, the NCP4328ASNT1G from ON Semiconductor is an excellent choice for designers seeking a reliable power management solution. Its suitability for a broad range of applications and commitment to quality and environmental responsibility make it a valuable addition to any electronic system.

You May Also Be Interested in

Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 361,700 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess