The NCP432BCSNT1G is a precision micro-power voltage reference from ON Semiconductor, designed to maintain stability and accuracy in a wide array of electronic applications. This highly reliable component is ideal for use in portable and battery-powered devices due to its low power consumption and compact SOT-23 package.
Key Features
- Precision Output: It offers a fixed output voltage of 4.096V with an impressive accuracy level, suitable for high precision applications.
- Low Quiescent Current: The device is optimized for low quiescent current, making it an excellent choice for energy-sensitive designs.
- Temperature Stability: The voltage reference exhibits excellent temperature stability, ensuring consistent performance over a wide temperature range.
- Wide Operating Range: It operates over a broad range of input voltages and temperatures, offering flexibility in various operating conditions.
- Series Reference Type: It is a series voltage reference, which means it sources current like a voltage source.
Applications
The NCP432BCSNT1G is versatile and can be used in a diverse set of applications, including but not limited to:
- Data converters and battery chargers
- Portable and battery-powered equipment
- Power supplies and power management systems
- Automotive electronics and industrial control systems
Specifications
Parameter
Value
Output Voltage
4.096V
Initial Accuracy
±1%
Temperature Coefficient
Typically 50 ppm/°C
Operating Temperature Range
-40°C to +85°C
Package Type
SOT-23
In conclusion, the NCP432BCSNT1G from ON Semiconductor is a robust, precise, and energy-efficient voltage reference that delivers stable performance for a wide range of electronic systems.