EN
  • EN
  • DE

TPS54620RHLT

Part No TPS54620RHLT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 1.6V to 17V Synchronous Step Down Single-Out 0.8V to 15V 6A 14-Pin VQFN EP T/R / IC REG BUCK ADJ 6A SYNC 14QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 15V
Output Current 6A
Frequency - Switching 200kHz to 1.6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 14-QFN (3.5x3.5)
Win Source Part Number 1112069-TPS54620RHLT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS54620
Introduction Date March 01, 2011
ECCN EAR99
Country of Origin Malaysia, Philippines, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54620RHLT CAD Model

Description

The TPS54620RHLT is a highly efficient, synchronous step-down DC/DC converter designed and manufactured by Texas Instruments. It offers a compact solution for powering core voltages, I/O, and peripheral rails in various applications such as networking, telecommunications, and computing. This device integrates a range of features to ensure high performance in a small package, making it an ideal choice for space-constrained applications.

Key Features:

  • Input Voltage Range: The TPS54620RHLT operates over a wide input voltage range from 4.5V to 17V, making it versatile for use in various systems.
  • Output Voltage: It delivers an adjustable output voltage from 0.8V to 7V, which can be set with external resistors.
  • High Efficiency: With integrated MOSFETs, the converter achieves up to 95% efficiency, which helps in reducing heat dissipation and improving system reliability.
  • Output Current: It can provide up to 6A of continuous output current, catering to the demands of high-power applications.
  • Switching Frequency: The converter features a programmable switching frequency from 200kHz to 1.2MHz, allowing optimization between efficiency and external component size.
  • Thermal Performance: The TPS54620RHLT comes in a 14-pin QFN package with PowerPAD™ thermal enhancement, ensuring excellent heat dissipation.
  • Protection Features: It includes overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the device and the system from various fault conditions.

Applications:

  • Point of Load (POL) solutions
  • Networking and Telecommunication Equipment
  • Computing and Storage Systems
  • FPGAs, DSPs, and Microprocessors

The TPS54620RHLT is an example of Texas Instruments' commitment to delivering high-quality power management solutions that meet the needs of modern electronic systems. With its advanced integration, comprehensive protection features, and high efficiency, this step-down converter is an excellent choice for designers looking to optimize power delivery in their next project.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4391 $50.3685
85+ $1.1808 $100.3680
135+ $1.1439 $154.4265
185+ $1.1070 $204.7950
235+ $1.0701 $251.4735
315+ $0.9594 $302.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess