EN
  • EN
  • DE
  • IT

NCP4587DMX30TCG

Part No NCP4587DMX30TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 150MA 6XDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-XDFN (1.2x1.2)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-XFDFN
Case / Package 6-XDFN (1.2x1.2)
Family Name NCP4587
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP4587DMX30TCGOSDKR, NCP4587DMX30TCGTR, NCP4587DMX30TCGCT, NCP4587DMX30TCGOSCT, NCP4587DMX30TCGDKR, NCP4587DMX30TCGOSTR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928850-NCP4587DMX30TCG
Ultra Librarian 3D Model Ultra Librarian NCP4587DMX30TCG CAD Model

Description

ON Semiconductor NCP4587DMX30TCG

The ON Semiconductor NCP4587DMX30TCG is a high-performance, low-dropout linear voltage regulator designed to deliver a fixed output voltage of 3.0V with an output tolerance of ±1%. This regulator is ideal for portable battery-powered applications due to its low quiescent current and high efficiency. The device comes in a compact, surface-mount DFN6 package, making it suitable for space-constrained applications.

With a wide input voltage range from 2.5V to 5.5V, the NCP4587 is versatile and can be used in various systems that require a stable and reliable power supply. The device is capable of delivering up to 150mA of continuous output current, which makes it suitable for powering low-power microcontrollers, sensors, and other digital ICs.

One of the key features of the NCP4587DMX30TCG is its low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thereby extending battery life in portable applications. Additionally, the regulator offers thermal shutdown and current limit protection, safeguarding the device and the load from damage due to overheating and overcurrent conditions.

The NCP4587DMX30TCG also boasts a fast transient response, which is critical for maintaining voltage stability during sudden changes in load. This characteristic is particularly important for maintaining the performance of sensitive electronic components that require a stable voltage supply.

Furthermore, the device is designed with a noise bypass pin that allows the use of an external capacitor to reduce output noise, making it an excellent choice for RF and analog applications where low noise is essential.

In summary, the ON Semiconductor NCP4587DMX30TCG is a reliable and efficient solution for a wide range of applications requiring a 3.0V regulated output. Its low dropout voltage, low quiescent current, and robust protection features, combined with its compact size, make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2919 $58.3800
485+ $0.2395 $116.1575
750+ $0.2321 $174.0750
1,030+ $0.2245 $231.2350
1,330+ $0.2171 $288.7430
1,785+ $0.1947 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess