EN
  • EN
  • DE

NCP4624DMU50TCG

Part No NCP4624DMU50TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 150MA 4UDFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-UDFN Exposed Pad
Case / Package 4-UDFN (1.0x1.0)
Family Name NCP4624
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP4624DMU50TCGOSTR, NCP4624DMU50TCG-ND, NCP4624DMU50TCGOSCT, NCP4624DMU50TCGOSDKR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886992-NCP4624DMU50TCG
Ultra Librarian 3D Model Ultra Librarian NCP4624DMU50TCG CAD Model

Description

ON Semiconductor NCP4624DMU50TCG Low-Dropout Regulator

The NCP4624DMU50TCG is a high-performance low-dropout (LDO) linear voltage regulator from ON Semiconductor, designed to deliver a stable and reliable power supply for a wide variety of applications. This compact and efficient LDO is capable of sourcing up to 150 mA of output current, with an output voltage fixed at 5.0V, making it an ideal choice for powering sensitive electronic circuits that require a precise voltage source.

The NCP4624DMU50TCG stands out for its low dropout voltage, which enables it to continue providing a stable output even when the input voltage is very close to the output voltage. This feature makes the device particularly well-suited for battery-operated equipment, where maximizing the usage of the available battery voltage is crucial.

ON Semiconductor has equipped the NCP4624DMU50TCG with several protective features to ensure the longevity and reliability of both the regulator and the electronic system it powers. These include thermal shutdown, which protects the device from overheating, and current limit, which prevents damage from excessive current draw. Additionally, the LDO offers excellent transient response, ensuring that the output voltage remains stable even during rapid changes in load.

The NCP4624DMU50TCG is available in a small, surface-mount UDFN6 package, which is ideal for space-constrained applications. Its compact footprint allows for integration into portable devices, such as smartphones, tablets, and wearable technology, without significantly impacting the overall size of the device.

Overall, the NCP4624DMU50TCG LDO from ON Semiconductor is a reliable and efficient solution for providing a stable power supply in a variety of electronic applications. Its low dropout voltage, protective features, and small package size make it an excellent choice for designers looking to optimize their power management solutions.

  • Output Voltage: 5.0V
  • Output Current: Up to 150 mA
  • Low Dropout Voltage
  • Thermal Shutdown and Current Limit Protection
  • Excellent Transient Response
  • Compact UDFN6 Package

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7840 $62.1920
30+ $3.9258 $117.7740
46+ $3.8034 $174.9564
63+ $3.6810 $231.9030
82+ $3.5574 $291.7068
109+ $3.1901 $347.7209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess