EN
  • EN
  • DE

NCP4680DMX10TCG

Part No NCP4680DMX10TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1V 150MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (0.8x0.8)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) 1V
Voltage Dropout (Max) 0.82V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 70 µA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 4-XFDFN Exposed Pad
Supplier Device Package 4-XDFN (0.8x0.8)
Base Product Number NCP4680
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP4680DMX10TCGOSCT,2156-NCP4680DMX10TCG-ONTR,NCP4680DMX10TCGOSTR,ONSONSNCP4680DMX10TCG,NCP4680DMX10TCGOSDKR,NCP4680DMX10TCG-ND
Standard Package 10,000
Win Source Part Number 1317042-NCP4680DMX10TCG
Ultra Librarian 3D Model Ultra Librarian NCP4680DMX10TCG CAD Model

Description

ON Semiconductor NCP4680DMX10TCG Overview

The ON Semiconductor NCP4680DMX10TCG is a high-precision, low dropout voltage regulator that offers a blend of performance and energy efficiency, making it an ideal choice for a wide range of applications. This compact, surface-mount component is part of ON Semiconductor's extensive portfolio of power management devices, designed to meet the needs of modern electronic systems.

Key Features

  • Stable Output: The NCP4680DMX10TCG provides a fixed output voltage of 1.0V, which is maintained with high accuracy, ensuring reliable operation for sensitive electronic circuits.
  • Low Dropout Voltage: Its low dropout voltage minimizes power loss and improves efficiency, which is crucial for battery-powered devices where energy conservation is paramount.
  • High Current Capability: This regulator can deliver up to 150 mA of continuous output current, catering to the needs of various high-performance applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Current Limiting: Integrated current limit functionality helps to safeguard the regulator and downstream components from damage due to excessive current draw.

Applications

The NCP4680DMX10TCG is versatile and can be used in a multitude of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supply
  • Wireless communication systems
  • Power management for sensors and IoT devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP4680DMX10TCG is no exception. It is manufactured to the highest standards, ensuring that each device meets ON Semiconductor's rigorous specifications for performance and reliability. Customers can trust this voltage regulator to perform consistently over a wide range of temperatures and operating conditions.

Package Information

The NCP4680DMX10TCG comes in a space-saving DFN-6 (2x2) package, which is well-suited for compact PCB layouts. Its surface-mount design allows for efficient assembly and integration into various electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess