EN
  • EN
  • DE
  • IT

NCP4682DMU30TCG

Part No NCP4682DMU30TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 150 mA, Ultra Low Supply Current, Low Dropout Regulator | IC REG LINEAR 3V 150MA 4UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 5.25V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 0.32V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 1.5μA
PSRR 30dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 4-UDFN Exposed Pad
Supplier Device Package 4-UDFN (1.0x1.0)
Family Part Number NCP4682
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 725627-NCP4682DMU30TCG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP4682DMU30TCG CAD Model

Description

ON Semiconductor NCP4682DMU30TCG: A High-Performance Voltage Regulator

The NCP4682DMU30TCG is a cutting-edge linear voltage regulator designed by ON Semiconductor, a leader in the semiconductor industry. This component is engineered to provide stable and reliable power supply solutions for a wide range of applications. The NCP4682DMU30TCG is a perfect choice for designers looking for a high-performance voltage regulator with a compact footprint and excellent power efficiency.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 3.0V, which is ideal for powering sensitive electronics that require a stable and precise voltage supply.
  • High Accuracy: With an impressive output voltage accuracy, the NCP4682DMU30TCG ensures that the connected components receive a consistent voltage, minimizing the risk of performance issues or damage.
  • Low Dropout: Featuring a low dropout performance, this regulator can maintain output voltage regulation with a minimal difference between the input and output voltages, making it highly efficient in battery-powered applications.
  • Current Capacity: It can deliver up to 150 mA of continuous output current, which is sufficient for a variety of low-power devices and systems.
  • Thermal Protection: The device includes an integrated thermal shutdown feature that protects the regulator from overheating, ensuring long-term reliability and safety.
  • Package: Housed in a compact UDFN6 package, the NCP4682DMU30TCG saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the NCP4682DMU30TCG makes it an excellent choice for a variety of applications, including but not limited to portable electronics, wireless communication devices, and IoT sensors. Its ability to provide a stable power supply while maintaining energy efficiency makes it particularly well-suited for battery-operated devices where power conservation is critical.

In summary, the ON Semiconductor NCP4682DMU30TCG voltage regulator is a robust solution for designers seeking a reliable and efficient power management component. With its precise voltage regulation, low dropout performance, and compact design, it stands out as a top choice in its class.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess