EN
  • EN
  • DE

NCP500SQL28T1G

Part No NCP500SQL28T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 150 mA CMOS Low Noise Low-Dropout Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 2.8V
Voltage Dropout (Maximum) 0.25V @ 150mA
Output Current 150mA
Operating Supply Current 1μA ~ 300μA
PSRR 62dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-VDFN Exposed Pad
Manufacturer Package 6-DFN (2x2.2)
Win Source Part Number 1230308-NCP500SQL28T1G
Manufacturer Homepage www.onsemi.com
Family Name NCV500
Introduction Date September 14, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP500SQL28T1G CAD Model

Description

The ON Semiconductor NCP500SQL28T1G is a high-performance voltage regulator designed for precision, efficiency, and reliability. This device is part of ON Semiconductor's extensive range of power management solutions, catering to a diverse set of electronic applications. The NCP500SQL28T1G offers a fixed output voltage of 2.8V, which makes it an ideal choice for stable voltage supply in various circuits.

Key Features

  • Fixed Output: Delivers a 2.8V output voltage with high accuracy.
  • Low Dropout Voltage: Operates with a very low dropout voltage, enhancing efficiency and allowing operation over a broader range of input voltages.
  • High Current Capability: Capable of supplying up to 150 mA of output current, suitable for a wide range of applications.
  • Thermal Shutdown Protection: Equipped with thermal shutdown feature that protects the device from overheating, ensuring long-term reliability.
  • Current Limiting: Integrated current limit functionality helps prevent damage to the regulator during fault conditions.
  • Low Quiescent Current: Exhibits low quiescent current, making it suitable for battery-powered devices, where power conservation is critical.

Applications

The NCP500SQL28T1G is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Devices
  • Microcontroller Power Supply
  • Wireless Communication Systems
  • Power Management for IoT Devices

Package and Quality

The regulator is available in a compact SOT-23-5 package, making it suitable for space-constrained applications. The small footprint does not compromise its performance or durability. ON Semiconductor is committed to the highest standards of quality, and the NCP500SQL28T1G is no exception, ensuring reliable performance across its operational lifespan.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The NCP500SQL28T1G is designed with eco-friendly materials and is RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements for electronic components.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4125 $59.8125
345+ $0.3386 $116.8170
530+ $0.3279 $173.7870
730+ $0.3173 $231.6290
945+ $0.3068 $289.9260
1,260+ $0.2750 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess