EN
  • EN
  • DE

NCP502SQ30T2G

Part No NCP502SQ30T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 80MA SC88A / Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 3V
Voltage - Output (Max) -
Voltage Dropout (Max) 1.2V @ 80mA
Current - Output 80mA
Current - Quiescent (Iq) 40 µA
Current - Supply (Max) 90 µA
PSRR 55dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Base Product Number NCP502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355306-NCP502SQ30T2G
Ultra Librarian 3D Model Ultra Librarian NCP502SQ30T2G CAD Model

Description

Product Overview: NCP502SQ30T2G

The NCP502SQ30T2G is a high-performance, low dropout voltage regulator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This compact and efficient voltage regulator is engineered to meet the stringent requirements of modern electronic devices, offering a stable and reliable power source for a wide range of applications.

Key Features

  • Output Voltage: The NCP502SQ30T2G provides a fixed output voltage of 3.0V, which is ideal for powering sensitive electronic circuits that require a precise voltage level.
  • High Accuracy: Boasting an impressive accuracy level, this voltage regulator maintains tight control over the output voltage, ensuring the connected components operate optimally.
  • Low Dropout: The low dropout (LDO) feature of this device means it can maintain regulation with a minimal difference between the input voltage and the output voltage, making it highly efficient in battery-powered applications.
  • Current Capacity: With the ability to deliver up to 150 mA of output current, the NCP502SQ30T2G can support a range of low-power devices and circuits.
  • Thermal Shutdown: An integrated thermal shutdown mechanism protects the device from overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the regulator and the connected components from damage due to excessive current flow.

Applications

The NCP502SQ30T2G is versatile and can be used in various electronic devices, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication systems
  • Personal digital assistants (PDAs)
  • Digital cameras and audio devices

Package Information

ON Semiconductor's NCP502SQ30T2G comes in a compact SC-82AB package, which is designed for space-constrained applications. Its small footprint allows for integration into tight PCB layouts, providing designers with greater flexibility in circuit design.

Conclusion

The NCP502SQ30T2G from ON Semiconductor is an exemplary solution for applications requiring a high-quality, low dropout voltage regulator. Its combination of accuracy, efficiency, and protective features, along with its compact size, make it an excellent choice for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess