EN
  • EN
  • DE

NCP51199PDR2G

Part No NCP51199PDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description DDR 2-Amp Source / Sink  Termination Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Applications LDO (Linear), DDR
Voltage - Input 1.5 V ~ 5.5 V
Number of Outputs 1
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC
Win Source Part Number 1230321-NCP51199PDR2G
Manufacturer Homepage www.onsemi.com
Family Name NCP51199
Introduction Date November 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP51199PDR2G CAD Model

Description

Introducing the NCP51199PDR2G from ON Semiconductor

The NCP51199PDR2G is a state-of-the-art voltage regulator IC, designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance component is engineered to meet the exacting demands of modern electronic devices, providing a reliable and efficient power management solution.

Key Features

  • High-Efficiency Operation: The NCP51199PDR2G boasts an exceptional efficiency rate, which minimizes energy loss and heat generation, thereby extending the life of your electronic products.
  • Adjustable Output Voltage: This versatile IC allows for a customizable voltage output, enabling compatibility with a wide range of devices and applications.
  • Power Good Output: The inclusion of a 'power good' output signal offers an additional layer of system stability by indicating when the output voltage is within operational parameters.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the IC and your device from potential damage due to overheating.
  • Under-voltage Lockout (UVLO): This safety feature ensures that the IC remains off if the input voltage drops below a certain threshold, preventing erratic operation.
  • Low Standby Current: In its standby mode, the NCP51199PDR2G consumes minimal current, contributing to the overall energy efficiency of the system.

Applications

The NCP51199PDR2G is suitable for a broad range of applications, including but not limited to:

  • Desktop and Notebook PCs
  • Graphic Cards
  • Netcom and Telecom Equipment
  • Servers and Workstations
  • Embedded Systems
  • Industrial Control Systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the NCP51199PDR2G is no exception. Each IC is rigorously tested to ensure it meets the high standards expected by the industry and customers alike. With overcurrent protection and a robust design, this voltage regulator IC is built to deliver consistent performance over its lifespan.

Choose the NCP51199PDR2G for your next project and experience the difference that a high-quality power management solution can make. Whether you're designing consumer electronics or industrial machinery, this IC from ON Semiconductor is sure to enhance the efficiency and reliability of your product.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3754 $58.1870
375+ $0.3081 $115.5375
585+ $0.2985 $174.6225
800+ $0.2888 $231.0400
1,035+ $0.2792 $288.9720
1,385+ $0.2503 $346.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess