Product Overview: NCP512SN28T1G from ON Semiconductor
The NCP512SN28T1G is a high-performance, low-dropout voltage regulator designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is engineered to deliver a stable and precise 2.8V output voltage, making it an ideal choice for powering sensitive electronic components in a variety of applications.
With an impressive dropout voltage of just 135mV at a 150mA load, the NCP512SN28T1G ensures efficient operation even when the supply voltage is close to the output voltage. This feature is particularly beneficial in battery-operated devices where maximizing the usage of available power is crucial.
The NCP512SN28T1G boasts a low quiescent current of typically 4µA in the no-load condition, which significantly reduces power consumption when the device is in standby mode. This characteristic is especially advantageous for portable and battery-powered applications, where extending battery life is of paramount importance.
This voltage regulator is designed with thermal shutdown and current limit features to protect the device under excessive load or temperature conditions. These built-in safety mechanisms ensure the longevity and reliability of both the regulator and the system it is part of.
The compact SOT-23-5 package of the NCP512SN28T1G makes it suitable for space-constrained applications. Its small footprint allows designers to incorporate it into increasingly miniaturized electronic assemblies without compromising on performance.
ON Semiconductor's commitment to quality is evident in the NCP512SN28T1G, which is designed to meet the stringent requirements of various industries. Whether it's for consumer electronics, medical devices, or industrial control systems, this voltage regulator provides a dependable power management solution that engineers can trust.
In summary, the NCP512SN28T1G from ON Semiconductor is a versatile and efficient voltage regulator that offers a low dropout voltage, low quiescent current, and robust protection features in a small package, making it an excellent choice for a wide range of power-sensitive applications.