EN
  • EN
  • DE

R1141Q281B

Part No R1141Q281B
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description SC82 120mA LDO REGULATOR   
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287143-R1141Q281B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1141Q281B CAD Model

Description

The R1141Q281B is a low dropout (LDO) voltage regulator manufactured by Ricoh. It is designed to provide a stable and accurate output voltage even when the input voltage is close to the desired output voltage. This makes it particularly suitable for battery-powered and portable applications where the input voltage may fluctuate.

Applications

  • Battery-Powered Devices: Smartphones, tablets, and other portable electronics require stable voltage regulation.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices rely on efficient power management.
  • Wireless Communication Devices: Bluetooth modules, Wi-Fi modules, and other wireless components need a stable power supply.
  • Microcontroller Power Supplies: Provides a clean and regulated voltage for microcontrollers and other digital circuits.

Features

  • Low Dropout Voltage: Maintains a stable output voltage with a minimal difference between the input and output voltage.
  • High Output Voltage Accuracy: Provides a precise and reliable voltage supply for sensitive components.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator and the connected load from excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and potential damage.
  • Small Package: Enables compact and space-saving designs.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Stable Performance: High output voltage accuracy ensures consistent performance of connected devices.
  • Increased System Reliability: Overcurrent and thermal shutdown protection enhance the reliability and longevity of the regulator and the overall system.
  • Reduced Board Space: Small package size enables more compact and efficient designs.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying the overall circuit design.

Additional Details

The R1141Q281B has a fixed output voltage of 2.8V. It is available in a small SOT-23-5 package. The operating temperature range is typically between -40°C and +85°C. The regulator provides excellent line and load regulation, ensuring a stable output voltage even under varying input voltage and load conditions. The device is generally RoHS compliant.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5987 $70.3948
8+ $14.4398 $115.5184
13+ $13.9882 $181.8466
18+ $13.5378 $243.6804
23+ $13.0862 $300.9826
30+ $11.7325 $351.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess