ON Semiconductor NCP512SQ22T2G Voltage Regulator
The ON Semiconductor NCP512SQ22T2G is a high-performance, low dropout voltage regulator designed to deliver a fixed output voltage with high accuracy. This component is an ideal choice for applications that require a stable voltage supply with low power consumption and space-saving packaging.
Key Features
- Fixed Output Voltage: The device provides a precise 2.2V output, which is suitable for various low-voltage applications.
- Low Dropout: With its low dropout performance, the NCP512SQ22T2G ensures efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-operated devices.
- High Accuracy: The output voltage is maintained with high accuracy, which is critical for sensitive electronic components that require a consistent power supply.
- Current Limiting: Built-in current limiting protects the device and the load from overcurrent conditions, enhancing system reliability.
- Thermal Shutdown: The thermal shutdown feature prevents the regulator from overheating, further safeguarding the device during high-temperature operations.
- Small Footprint: The regulator comes in a compact, space-saving 4-bump ultra-thin molded leadless package (uTMLP), which is perfect for portable devices where space is at a premium.
Applications
The NCP512SQ22T2G is versatile and can be used in a variety of applications, including but not limited to:
- Portable and battery-powered devices
- Wireless communication systems
- Handheld medical equipment
- Consumer electronics
- IoT devices
Product Specifications
Parameter
Value
Output Voltage
2.2V
Package
uTMLP-4
Operating Temperature Range
-40°C to +85°C
Output Current
Up to 150mA
With its robust feature set and compact design, the ON Semiconductor NCP512SQ22T2G voltage regulator is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.