EN
  • EN
  • DE

NCP51510

Part No NCP51510
Manufacturer ON Semiconductor
Description Termination Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230328-NCP51510
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP51510 CAD Model

Description

ON Semiconductor NCP51510 High-Efficiency MOSFET Driver

The ON Semiconductor NCP51510 is a high-performance, dual-output MOSFET driver designed to cater to a wide range of power management applications. This device is capable of efficiently driving two N-channel power MOSFETs in a half-bridge configuration, making it an ideal choice for high-density power supplies that require reliable and efficient switching.

The NCP51510 boasts an impressive range of features that enhance its performance and ease of use. With its high peak current capability, the driver ensures robust operation even under demanding conditions. The driver is designed to operate over a wide supply voltage range from 10V to 20V, providing flexibility in various application designs. Additionally, it features a 4.5V UVLO (Under Voltage Lock Out) on both the high-side (HS) and low-side (LS) to ensure the MOSFETs are only operational when sufficient voltage is present.

One of the key advantages of the NCP51510 is its fast propagation delays and short rise and fall times, which contribute to reduced switching losses and improved overall efficiency. This is particularly important in applications where power efficiency is critical, such as in server power supplies, telecom power supplies, and DC-DC converters.

To ensure the safety and reliability of the end application, the NCP51510 incorporates a cross-conduction prevention logic. This feature prevents both the HS and LS MOSFETs from conducting simultaneously, which could otherwise lead to damaging shoot-through currents. Moreover, the driver is equipped with a 3A source and 2A sink current capability, providing the necessary drive strength for a wide range of MOSFETs.

For designers looking for a robust and efficient solution for their high-speed switching applications, the NCP51510 from ON Semiconductor is a compelling choice. Its combination of high-performance characteristics and protective features make it a versatile and reliable component in any power management system.

For detailed specifications and application notes, engineers and designers are encouraged to consult the official ON Semiconductor datasheets and product documentation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7016 $52.6200
175+ $0.5757 $100.7475
270+ $0.5577 $150.5790
375+ $0.5397 $202.3875
480+ $0.5218 $250.4640
645+ $0.4678 $301.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess