EN
  • EN
  • DE

NCP5214

Part No NCP5214
Manufacturer ON Semiconductor
Description 2-in-1 Notebook DDR Power Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230336-NCP5214
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5214 CAD Model

Description

The NCP5214 from ON Semiconductor is a high-performance, dual-channel memory power solution designed to meet the rigorous demands of modern computing applications. This integrated circuit (IC) is specifically tailored to provide stable and efficient power delivery for DDR, DDR2, and DDR3 memory systems, making it an ideal choice for a wide range of computing devices, from desktops and laptops to servers and networking equipment.

Key Features

  • Multi-Channel Support: The NCP5214 is equipped with two independent PWM channels, allowing precise voltage regulation for both VDDQ and VTT memory rails.
  • High Efficiency: Thanks to its advanced design, the NCP5214 operates with high efficiency, reducing overall system power losses and improving thermal performance.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility and compatibility with a variety of memory specifications.
  • Soft-Start Feature: The soft-start capability prevents inrush current at startup, contributing to system stability and longevity.
  • Overcurrent Protection: Built-in overcurrent protection ensures that the memory modules and the power IC itself are safeguarded against unexpected current spikes.

Applications

The NCP5214 is suitable for a broad range of applications that require reliable and efficient memory power management. Its primary applications include:

  • Desktop and Laptop Computers
  • Workstations and Servers
  • Networking Hardware
  • Telecommunications Equipment

Technical Specifications

The NCP5214 operates over a wide input voltage range and features a low standby current, making it an energy-efficient solution for today's eco-conscious market. It is available in a QFN-32 package, providing a compact footprint for space-constrained applications.

Conclusion

ON Semiconductor's NCP5214 represents a state-of-the-art power management solution for memory systems, offering designers the performance, flexibility, and reliability required to build the next generation of electronic devices. With its dual-channel operation, high efficiency, and robust protection features, the NCP5214 stands out as a smart choice for any application where stable memory operation is critical.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess