EN
  • EN
  • DE
  • IT

NCP5332ADW

Part No NCP5332ADW
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR HI PERF 2OUT 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Controller, High Performance Processor Voltage Regulator IC 2 Output 28-SOIC
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name NCP5332
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 26
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887000-NCP5332ADW
Ultra Librarian 3D Model Ultra Librarian NCP5332ADW CAD Model

Description

The NCP5332ADW is a high-performance, dual-channel synchronous buck converter integrated circuit (IC) from ON Semiconductor, designed to deliver exceptional efficiency and power management for a variety of applications. This IC is particularly well-suited for computing and networking systems, where stable and efficient power conversion is crucial for optimal performance.

Key Features

  • Dual-Channel Operation: The NCP5332ADW features two independent PWM controllers, enabling simultaneous power delivery to two separate loads.
  • High Efficiency: With its advanced MOSFET drivers and synchronous rectification, this IC achieves high efficiency across a wide load range, minimizing power loss and heat generation.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to meet the requirements of different system voltages and allowing for precise power delivery.
  • Integrated Gate Drivers: The inclusion of integrated gate drivers simplifies the circuit design and reduces external component count, saving space and cost.
  • Overcurrent Protection: Built-in overcurrent protection ensures the safety and reliability of the power supply by preventing damage from unexpected current spikes.
  • Thermal Shutdown: The thermal shutdown feature protects the IC from overheating, further enhancing system reliability.

Applications

The NCP5332ADW is ideal for a range of applications, including:

  • Desktop and Laptop Computers
  • Graphics Cards
  • Servers and Networking Equipment
  • Embedded Systems
  • Telecommunications Infrastructure

Package and Availability

The NCP5332ADW is offered in a compact 32-lead SOIC-Wide body package, which is optimized for improved thermal performance and space-saving on the PCB. The product is available through ON Semiconductor's distribution network, ensuring easy access for designers and manufacturers.

Conclusion

With its dual-channel design, high efficiency, and robust protection features, the NCP5332ADW from ON Semiconductor stands out as a reliable and versatile solution for advanced power management in high-performance electronic systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901
Lowest to $3.6557
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
ON Semiconductor
IC REG LDO DDR 1OUT 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR AMD SVI 2OUT 48QFN
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $12.3870
Maxim Integrated
IC SUPERVISOR TFT/LCD PWR SUPPLY
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.4273 $70.7003
25+ $5.2737 $131.8425
38+ $5.1090 $194.1420
53+ $4.9441 $262.0373
68+ $4.7794 $324.9992
91+ $4.2849 $389.9259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,229 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess