The ON Semiconductor NCP5380 is a high-performance, multi-phase pulse-width modulation (PWM) controller designed for precision voltage regulation in advanced computer processors, graphics cards, and other high-performance computing applications. This versatile controller is engineered to meet the stringent power requirements of modern microprocessors, providing efficient power conversion with enhanced power management capabilities.
Key Features
- Multi-Phase Operation: The NCP5380 operates in a multi-phase configuration, which allows for excellent load regulation, reduced output ripple, and improved thermal performance through the distribution of power across multiple phases.
- Dynamic VID Technology: It supports dynamic voltage identification (VID), enabling real-time voltage adjustments in response to processor load changes, which optimizes power efficiency and performance.
- High-Efficiency Operation: With its integrated high-performance drivers and precision control, the NCP5380 ensures efficient power conversion, minimizing power loss and heat generation.
- Overcurrent Protection: The device includes robust overcurrent protection (OCP) to safeguard the system against excessive currents that could potentially damage the processor or the power regulation circuitry.
- Thermal Management: Advanced thermal management features help maintain optimal operating temperatures, enhancing system stability and prolonging the life of the processor.
Applications
The NCP5380 is ideally suited for a variety of high-performance computing applications, including:
- Desktop and server motherboards
- Workstation systems
- High-end graphics cards
- Embedded systems
- Networking and telecommunications equipment
Technical Specifications
Below are some of the technical specifications of the NCP5380:
- Input Voltage Range: 12 V nominal (with appropriate external components)
- Switching Frequency: Programmable up to 1 MHz per phase
- Output Voltage: Adjustable based on CPU requirements
- Phase Configuration: Up to 3 phases for enhanced performance
- Package Type: QFN-40
For more detailed technical information, designers and engineers can refer to the NCP5380 datasheet available on the ON Semiconductor website.