EN
  • EN
  • DE

NCP5380MNR2G

Part No NCP5380MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR SYNC BUCK IMVP6.5 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Controller, Intel VR11
Voltage - Input 5V
Number of Outputs 1
Output Voltage 0.5 V to 1.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 025069-NCP5380MNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5380MNR2G CAD Model

Description

ON Semiconductor NCP5380MNR2G Product Overview

The NCP5380MNR2G is a high-performance, multi-phase buck regulator designed by ON Semiconductor, tailored for precision voltage regulation in computing applications. This advanced power solution is specifically engineered to meet the rigorous demands of high-performance CPUs, GPUs, and other ASICs that require stable and efficient power delivery for optimal operation.

Key Features

  • Multi-Phase Operation: The NCP5380MNR2G employs a multi-phase architecture that enhances performance by distributing the power load across multiple channels, thereby reducing the stress on individual components and improving thermal management.
  • High Efficiency: With its integrated high-side and low-side MOSFET drivers, this regulator achieves high efficiency, which is critical for reducing power consumption and heat generation in compact, high-density computing systems.
  • Precision Voltage Control: The device features a precision voltage reference and an error amplifier to ensure tight voltage regulation, essential for the stability and longevity of sensitive electronic components.
  • Adjustable Output Voltage: The NCP5380MNR2G offers flexibility with an adjustable output voltage, accommodating various CPU and GPU requirements.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the system against potential damage due to excessive current, enhancing the reliability and durability of the end application.
  • Thermal Protection: The thermal shutdown feature protects the device from overheating, ensuring safe operation under high-load conditions.

Applications

The NCP5380MNR2G is ideal for a wide range of computing applications, including:

  • Desktop and laptop computers
  • High-performance servers
  • Gaming consoles
  • Workstations
  • Graphics cards

Quality and Reliability

As a product of ON Semiconductor, a leader in the semiconductor industry, the NCP5380MNR2G is manufactured to the highest quality standards. The device is designed to deliver consistent performance and reliability, making it a trusted choice for manufacturers and design engineers alike.

In summary, the NCP5380MNR2G from ON Semiconductor is a robust, efficient, and versatile power management solution that ensures stable operation in high-performance computing environments. Its advanced features and protective measures make it an excellent choice for any application requiring precise voltage regulation and efficient power distribution.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0603 $53.0150
115+ $0.8700 $100.0500
180+ $0.8429 $151.7220
250+ $0.8157 $203.9250
320+ $0.7885 $252.3200
425+ $0.7069 $300.4325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,811 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess